Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
02 MODII HDR SRST B/A .100CL
2 Pos 1 Row 2.54mm Pitch Male Header, 3A, 250V AC, Through Hole Product overview: 5-146274-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146274-2 can be used for catalog matching and distributor lookup.
BOARD-BOARD CONNECTOR, HEADER, 1 POSITION, 1ROW; Connector Systems:Board-to-Boa
| Richardson RFPD | DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-146274-2 | A105200-ND | 5-146274-2 | 316-5-146274-2 | 93K7870 |
| Product Name | Header | Headers, Male Pins | Connectors Board to Board, PCB Mt Pin Hders & Recept | Through-Hole 3A 250V Electronic Connector | Board-Board Connector, Header, 1 Position, 1Row; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector | Board to Board Connector | Board to Board Connector | ||
| Mounting | Through Hole | ||||
| Current Rating | 3.0 amps | 3.0 amps | |||
| Number of Contacts | 2 # |