08 MODII HDR DRST B/A .100CL L
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
8 Pos 2.54mm Header, Male Pin, Gold, 3A, 750V, Thru-Hole Product overview: 5-146257-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 750V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146257-4 can be used for catalog matching and distributor lookup.
BTB CONNECTOR, 8POS, HEADER, 2ROW; Connector Systems:Board-to-Boa
| Heilind Electronics, Inc. | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-146257-4 | A121469-ND | 5-146257-4 | 316-5-146257-4 | 18R8375 |
| Product Name | Connectors Board to Board, PCB Mt Pin Hders & Recept | Headers, Male Pins | Header | 3A 750V Electronic Connector | Btb Connector, 8Pos, Header, 2Row; Connector Systems Amp - Te Connectivity |
| Connector Type | Board to Board Connector | Header Connector | Header Connector | Board to Board Connector | |
| Mounting | Through Hole | PCB, Surface Mount | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | ||
| Number of Contacts | 8 # | 8 # |