TE Connectivity Coax Connectors 5227079-5

Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polyethylene Grade : Commercial Packaging Features Packaging Method : Box & Carton Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 58C, RG 58B, RG 141, RG 58A, RG 58 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polyethylene Grade : Commercial Packaging Features Packaging Method : Box & Carton Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 58C, RG 58B, RG 141, RG 58A, RG 58 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5227079-5 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5227079-5
Coax Connectors 5227079-5
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polyethylene Grade : Commercial Packaging Features Packaging Method : Box & Carton Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 58C, RG 58B, RG 141, RG 58A, RG 58 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual Crimp
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Detent : With
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Dielectric Material : Polyethylene
  • Grade : Commercial

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 100

Product Type Features


  • Compatible With RF Cable Type : RG 58C, RG 58B, RG 141, RG 58A, RG 58
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A32209-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32209-ND
Coaxial Connector (RF) Assemblies A32209-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Connectors RF - Miniature (BNC,TNC,SC) - 5227079-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
5227079-5
Connectors RF - Miniature (BNC,TNC,SC) 5227079-5
COMM BNC PLUG

COMM BNC PLUG

Buy Now
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
5227079-5
RF Coaxial Cable Mount Connector 5227079-5
BNC RF Connectors

BNC RF Connectors

Supplier's Site
RF Connectors / Coaxial Connectors - 5227079-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5227079-5
RF Connectors / Coaxial Connectors 5227079-5
RF Connectors / Coaxial Connectors D.C. PLUG 50 OHM

RF Connectors / Coaxial Connectors D.C. PLUG 50 OHM

Buy Now Datasheet
RF Connector, BNC Plug, 50 Ohm, Dual Crimp, Commercial Grade, 141 & 58 RG/U - 70042525 - Allied Electronics, Inc.
Fort Worth, TX, USA
RF Connector, BNC Plug, 50 Ohm, Dual Crimp, Commercial Grade, 141 & 58 RG/U
70042525
RF Connector, BNC Plug, 50 Ohm, Dual Crimp, Commercial Grade, 141 & 58 RG/U 70042525
The Tyco Electronics BNC RF connector family with bayonet locking coupling provides highly reliable, quick connect/disconnect coaxial connections. Exclusive single and O crimp terminations allow positive insulation grip and require no soldering, providing terminations at a very low overall applied cost. Available in both 50 and 75 ohm versions, these connectors feature numerous styles including cable plugs and jacks, adapters and printed circuit board connectors. In addition to a variety of crimp type terminations, connectors are furnished in field replaceable and twist-on styles. These connectors accept a wide range of coaxial cables and are intermateable with industry standard connectors designed to MIL-C-39012 specifications. Features: Bayonet Lock Coupling for Quick Connect/Disconnect Various Connectors Available in 50 and 75 Ohm Versions Fully Intermateable with Comparable BNC UG/U Connectors Full Range of Hex Crimp and O Crimp Products for Common Coaxial Cables. Low VSWR Single Crimp Connectors Offer One Crimping Operation for Fast Application Twist-On Connectors Require No Special Tooling for Application to the Cable Field Serviceable (Category A) Connectors Qualified to MIL-C-39012 Field Replaceable (Category C) Plugs with Captivated Center Contact

The Tyco Electronics BNC RF connector family with bayonet locking coupling provides highly reliable, quick connect/disconnect coaxial connections. Exclusive single and O crimp terminations allow positive insulation grip and require no soldering, providing terminations at a very low overall applied cost. Available in both 50 and 75 ohm versions, these connectors feature numerous styles including cable plugs and jacks, adapters and printed circuit board connectors. In addition to a variety of crimp type terminations, connectors are furnished in field replaceable and twist-on styles. These connectors accept a wide range of coaxial cables and are intermateable with industry standard connectors designed to MIL-C-39012 specifications. Features:

  • Bayonet Lock Coupling for Quick Connect/Disconnect
  • Various Connectors Available in 50 and 75 Ohm Versions
  • Fully Intermateable with Comparable BNC UG/U Connectors
  • Full Range of Hex Crimp and O Crimp Products for Common Coaxial Cables.
  • Low VSWR
  • Single Crimp Connectors Offer One Crimping Operation for Fast Application
  • Twist-On Connectors Require No Special Tooling for Application to the Cable
  • Field Serviceable (Category A) Connectors Qualified to MIL-C-39012
  • Field Replaceable (Category C) Plugs with Captivated Center Contact
Supplier's Site
Comm Bnc Plug Amp - Te Connectivity - 59Y5604 - Newark, An Avnet Company
Chicago, IL, United States
Comm Bnc Plug Amp - Te Connectivity
59Y5604
Comm Bnc Plug Amp - Te Connectivity 59Y5604
COMM BNC PLUG

COMM BNC PLUG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors
Product Number 5227079-5 A32209-ND 5227079-5 5227079-5 5227079-5 70042525 59Y5604
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Connectors RF - Miniature (BNC,TNC,SC) RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors RF Connector, BNC Plug, 50 Ohm, Dual Crimp, Commercial Grade, 141 & 58 RG/U Comm Bnc Plug Amp - Te Connectivity
Connector Type Wire to Wire Connector BNC
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data