TE Connectivity Coax Connectors 5227839-1

Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 6.1 MM  [.24 INCH ] Profile Height from PCB : 15.88 MM  [.625 INCH ] RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without PCB Mount Retention : With RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Other Additional Features : Mounting Posts Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : TNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.1 MM  [.162 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 6.1 MM  [.24 INCH ] Profile Height from PCB : 15.88 MM  [.625 INCH ] RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without PCB Mount Retention : With RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Other Additional Features : Mounting Posts Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : TNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.1 MM  [.162 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5227839-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5227839-1
Coax Connectors 5227839-1
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 6.1 MM  [.24 INCH ] Profile Height from PCB : 15.88 MM  [.625 INCH ] RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without PCB Mount Retention : With RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Other Additional Features : Mounting Posts Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : TNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.1 MM  [.162 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Panel Thickness (Recommended) : 6.1 MM  [.24 INCH ]
  • Profile Height from PCB : 15.88 MM  [.625 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • PCB Mount Retention : With
  • RF Connector Coupling Mechanism : Screw
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 11

Other


  • Additional Features : Mounting Posts
  • Dielectric Material : Polymethylpentene

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : TNC
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4.1 MM  [.162 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A32444-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32444-ND
Coaxial Connector (RF) Assemblies A32444-ND
TNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

TNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Mounting Type: Fixed Mounting Feature: Normal, Standard - Top Features: LED Driver IC 48 Output Linear Shift Register - Dimming 25mA 56-QFN (8x8) Center Contact Material: Brass Body Material: Zinc Alloy

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Connector Type: Receptacle
Contact Termination: Solder, PCB
Mounting Type: Fixed
Mounting Feature: Normal, Standard - Top
Features: LED Driver IC 48 Output Linear Shift Register - Dimming 25mA 56-QFN (8x8)
Center Contact Material: Brass
Body Material: Zinc Alloy

Buy Now Datasheet
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
5227839-1
RF Coaxial Board Mount Connector 5227839-1
TNC RF Connectors

TNC RF Connectors

Supplier's Site
Rf/coaxial, Tnc Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity - 17M9560 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Tnc Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
17M9560
Rf/coaxial, Tnc Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 17M9560
RF/COAXIAL, TNC JACK, R/A, 50 OHM, SOLDER; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF/COAXIAL, TNC JACK, R/A, 50 OHM, SOLDER; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Tnc Pcb Rt Angle Jack Amp - Te Connectivity - 76AC8597 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Pcb Rt Angle Jack Amp - Te Connectivity
76AC8597
Tnc Pcb Rt Angle Jack Amp - Te Connectivity 76AC8597
TNC PCB RT ANGLE JACK

TNC PCB RT ANGLE JACK

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 5227839-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5227839-1
RF Connectors / Coaxial Connectors 5227839-1
RF Connectors / Coaxial Connectors TNC PCB R.A. JACK

RF Connectors / Coaxial Connectors TNC PCB R.A. JACK

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 5227839-1 A32444-ND 5227839-1 17M9560 76AC8597 5227839-1
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Connectors,Interconnects RF Coaxial Board Mount Connector Rf/coaxial, Tnc Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity Tnc Pcb Rt Angle Jack Amp - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Board Connector TNC; Jack, Female Socket TNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Termination Through Hole - Solder Solder, PCB Through Hole Right Angle
Mounting Panel Mount Panel Mount, Through Hole, Right Angle Fixed PCB Mount
Coupling Screw
Unlock Full Specs
to access all available technical data