TE Connectivity Power Connectors 5223955-2

Description
UNV PWR MDL ASY RECEPT
Request a Quote Datasheet
Description
UNV PWR MDL ASY RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 5223955-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5223955-2
Power Connectors 5223955-2
UNV PWR MDL ASY RECEPT

UNV PWR MDL ASY RECEPT

Buy Now
Swedesboro, NJ, United States
Power Connectors
5223955-2
Power Connectors 5223955-2
Power Connectors

Power Connectors

Buy Now
Singapore, Singapore
Through-Hole 10A Electronic Connector
407-5223955-2
Through-Hole 10A Electronic Connector 407-5223955-2
3 Pos 10A Receptacle Power Connector, Through Hole, Press-Fit, Grey Product overview: 5223955-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223955-2 can be used for catalog matching and distributor lookup.

3 Pos 10A Receptacle Power Connector, Through Hole, Press-Fit, Grey Product overview: 5223955-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223955-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Downers Grove, IL, United States
Card-Edge and Backplane Connector
5223955-2
Card-Edge and Backplane Connector 5223955-2
Universal Power Module (For use with Z-Pack 2mm HM, Z-Pack HS3, Z-Pack HM-Zd and MULTI GIG RT2J)

Universal Power Module (For use with Z-Pack 2mm HM, Z-Pack HS3, Z-Pack HM-Zd and MULTI GIG RT2J)

Supplier's Site Datasheet
Backplane Connectors - 5223955-2 - 1129086-5223955-2 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5223955-2
1129086-5223955-2
Backplane Connectors - 5223955-2 1129086-5223955-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1129086-5223955-2 Packaging: Tube Number of Positions: 3 Mounting Style: Through Hole Color: Gray Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Connector Style: Blade Power Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Connector Usage: Backplane Contact Layout, Typical: 3 Power Categories: Connectors, Interconnects Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1129086-5223955-2
Packaging: Tube
Number of Positions: 3
Mounting Style: Through Hole
Color: Gray
Connector Type: Receptacle, Female Blade Sockets
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit
Contact Finish: Gold or Gold-Palladium
Connector Style: Blade Power
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Connector Usage: Backplane
Contact Layout, Typical: 3 Power
Categories: Connectors, Interconnects
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)

Buy Now
Specialized - 5223955-2 - ODG (Origin Data Global)
Shenzhen, China
Specialized
5223955-2
Specialized 5223955-2
CONN RCPT BLADE PWR 3POS PCB

CONN RCPT BLADE PWR 3POS PCB

Supplier's Site Datasheet
Backplane Connectors - Specialized - 5223955-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5223955-2
Backplane Connectors - Specialized 5223955-2
CONN RCPT BLADE PWR 3POS PCB

CONN RCPT BLADE PWR 3POS PCB

Supplier's Site Datasheet
Backplane Conn, Rcpt, 3Pos, 3Mm; Product Range Amp - Te Connectivity - 68AH0535 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 3Pos, 3Mm; Product Range Amp - Te Connectivity
68AH0535
Backplane Conn, Rcpt, 3Pos, 3Mm; Product Range Amp - Te Connectivity 68AH0535
BACKPLANE CONN, RCPT, 3POS, 3MM; Product Range:-; No. of Contacts:3Contacts; Pitch Spacing:3mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BACKPLANE CONN, RCPT, 3POS, 3MM; Product Range:-; No. of Contacts:3Contacts; Pitch Spacing:3mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5223955-2 407-5223955-2 5223955-2 1129086-5223955-2 5223955-2 5223955-2 68AH0535
Product Name Power Connectors Through-Hole 10A Electronic Connector Card-Edge and Backplane Connector Backplane Connectors - 5223955-2 Specialized Backplane Connectors - Specialized Backplane Conn, Rcpt, 3Pos, 3Mm; Product Range Amp - Te Connectivity
Termination Press-Fit Solder Press-Fit Press-Fit Press Fit
Voltage Rating 250 volts 250 volts
Current Rating 10.0 amps 10.0 amps
Category Card Edge Connector
Gender Female / Jack
Unlock Full Specs
to access all available technical data