.100 AMPMODU Headers, Housings & Contacts
13 Pos 2.54mm Shrouded Header, Male Pin, Gold, 3A, Thru-Hole Product overview: 6-104910-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-104910-2 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 13 position 0.100"" (2.54mm)"
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 6-104910-2 | 316-6-104910-2 | A115549-ND |
| Product Name | Header | 3A Electronic Connector | Headers, Male Pins |
| Connector Type | Header Connector | Header Connector; Header | |
| Termination | Through-Hole | Crimp | |
| Mounting | PCB | Through Hole |