Moisture Sealed
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
F-Type Right Angle Jack PCB 75 Ohm
F Type Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
F-Type Right Angle PCB Jack IP-67 Bulkhead 75 Ohm
RF Connectors / Coaxial Connectors F-Type RA PCB Jack Bullkhead 75 Ohm
F-Type Right Angle PCB Jack Through Hole Bulkhead Rear Mount 75 Ohm / Individual Bag
| Amphenol RF | Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 531-40165 | 531-40165 | 531-40165-ND | 531-40165 | 531-40165 | 48AC2451 |
| Product Name | Type F RF Connector | F-Type Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | F-Type Right Angle Pcb Jack Through Hole Bulkhead Rear Mount 75 Ohm / Individual Bag Amphenol Rf |
| Connector Type | Type F | Type F; Jack, Female Socket | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle |