Spectrum Control EMI Filtered D-Sub Connector 56-115-007-T

Description
These versatile and widely used PCB connectors are an inexpensive filtering method that eliminates the problem of conducted electromagnetic interference (EMI). Chip-cap plug and receptacles are available in 9, 15, 25 and 37 positions. These connectors are ""drop-in"" replacements for non-filtered D-subminiature connectors with matched PCB footprints. Housings are made of UL 94V-0 rated thermoplastic material. Low cost front metal shells are compatible with full metal-shell threaded insert mating hardware. Integral board locks secure posted connectors to the PC board, prior to soldering.
Request a Quote
Description
These versatile and widely used PCB connectors are an inexpensive filtering method that eliminates the problem of conducted electromagnetic interference (EMI). Chip-cap plug and receptacles are available in 9, 15, 25 and 37 positions. These connectors are ""drop-in"" replacements for non-filtered D-subminiature connectors with matched PCB footprints. Housings are made of UL 94V-0 rated thermoplastic material. Low cost front metal shells are compatible with full metal-shell threaded insert mating hardware. Integral board locks secure posted connectors to the PC board, prior to soldering.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
EMI Filtered D-Sub Connector
56-115-007-T
EMI Filtered D-Sub Connector 56-115-007-T
These versatile and widely used PCB connectors are an inexpensive filtering method that eliminates the problem of conducted electromagnetic interference (EMI). Chip-cap plug and receptacles are available in 9, 15, 25 and 37 positions. These connectors are ""drop-in"" replacements for non-filtered D-subminiature connectors with matched PCB footprints. Housings are made of UL 94V-0 rated thermoplastic material. Low cost front metal shells are compatible with full metal-shell threaded insert mating hardware. Integral board locks secure posted connectors to the PC board, prior to soldering.

These versatile and widely used PCB connectors are an inexpensive filtering method that eliminates the problem of conducted electromagnetic interference (EMI). Chip-cap plug and receptacles are available in 9, 15, 25 and 37 positions. These connectors are ""drop-in"" replacements for non-filtered D-subminiature connectors with matched PCB footprints. Housings are made of UL 94V-0 rated thermoplastic material. Low cost front metal shells are compatible with full metal-shell threaded insert mating hardware. Integral board locks secure posted connectors to the PC board, prior to soldering.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electrical Connectors
Product Number 56-115-007-T
Product Name EMI Filtered D-Sub Connector
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details