TE Connectivity Connectors Board to Board, PCB Mt Pin Hders & Recept 5-146285-2

Description
02 MODII HDR SRST B/A .100CL
Request a Quote Datasheet
Description
02 MODII HDR SRST B/A .100CL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Board to Board, PCB Mt Pin Hders & Recept - 5-146285-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
5-146285-2
Connectors Board to Board, PCB Mt Pin Hders & Recept 5-146285-2
02 MODII HDR SRST B/A .100CL

02 MODII HDR SRST B/A .100CL

Buy Now
Headers, Male Pins - 5-146285-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
5-146285-2-ND
Headers, Male Pins 5-146285-2-ND
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-5-146285-2
3A Electronic Connector 316-5-146285-2
2 Pos 2.54mm Gold Male Header, Straight, 3A, TH Product overview: 5-146285-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146285-2 can be used for catalog matching and distributor lookup.

2 Pos 2.54mm Gold Male Header, Straight, 3A, TH Product overview: 5-146285-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146285-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Miscellaneous Connector - 5-146285-2 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
5-146285-2
Miscellaneous Connector 5-146285-2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Board-Board Connector Header, 2 Position, 1Row; Connector Systems Amp - Te Connectivity - 16M3972 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 2 Position, 1Row; Connector Systems Amp - Te Connectivity
16M3972
Board-Board Connector Header, 2 Position, 1Row; Connector Systems Amp - Te Connectivity 16M3972
BOARD-BOARD CONNECTOR HEADER, 2 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II SeriesRoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 2 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II SeriesRoHS Compliant: Yes

Supplier's Site
5-146285-2 Rohs Compliant Amp - Te Connectivity - 38AH4283 - Newark, An Avnet Company
Chicago, IL, United States
5-146285-2 Rohs Compliant Amp - Te Connectivity
38AH4283
5-146285-2 Rohs Compliant Amp - Te Connectivity 38AH4283
5-146285-2 ROHS COMPLIANT: YES

5-146285-2 ROHS COMPLIANT: YES

Supplier's Site
02 Modii Hdr Srst B/a .100Cl Amp - Te Connectivity - 76AC7827 - Newark, An Avnet Company
Chicago, IL, United States
02 Modii Hdr Srst B/a .100Cl Amp - Te Connectivity
76AC7827
02 Modii Hdr Srst B/a .100Cl Amp - Te Connectivity 76AC7827
02 MODII HDR SRST B/A .100CL

02 MODII HDR SRST B/A .100CL

Supplier's Site
CONN HEADER VERT 2POS 2.54MM - 792-5-146285-2 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT 2POS 2.54MM
792-5-146285-2
CONN HEADER VERT 2POS 2.54MM 792-5-146285-2
CONN HEADER VERT 2POS 2.54MM

CONN HEADER VERT 2POS 2.54MM

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-146285-2 5-146285-2-ND 316-5-146285-2 5-146285-2 16M3972 38AH4283 792-5-146285-2
Product Name Connectors Board to Board, PCB Mt Pin Hders & Recept Headers, Male Pins 3A Electronic Connector Miscellaneous Connector Board-Board Connector Header, 2 Position, 1Row; Connector Systems Amp - Te Connectivity 5-146285-2 Rohs Compliant Amp - Te Connectivity CONN HEADER VERT 2POS 2.54MM
Connector Type Board to Board Connector Header Connector Board to Board Connector
Mounting Through Hole Through Hole
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data