TE Connectivity D-Shaped Connectors 5749191-1

Description
Configuration Features Number of Positions : 28 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Order Separately Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board, Cable-to-Cable Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 28 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Order Separately Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board, Cable-to-Cable Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5749191-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5749191-1
D-Shaped Connectors 5749191-1
Configuration Features Number of Positions : 28 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Order Separately Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board, Cable-to-Cable Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 28

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Options : Order Separately

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board, Cable-to-Cable

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
363-5749191-1
Electronic Connector 363-5749191-1
Backshell 180° Nickel Over Copper Zinc Product overview: 5749191-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5749191-1 can be used for catalog matching and distributor lookup.

Backshell 180° Nickel Over Copper Zinc Product overview: 5749191-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5749191-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 5749191-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5749191-1
D-Sub Connectors 5749191-1
28 50SR KIT,ST,UK

28 50SR KIT,ST,UK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5749191-1
D-Sub Connectors 5749191-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Subminiature Connector - 5749191-1 - Richardson RFPD
Downers Grove, IL, United States
D-Subminiature Connector
5749191-1
D-Subminiature Connector 5749191-1
Kit, ST, UK

Kit, ST, UK

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - 5749191-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
5749191-1-ND
D-Sub, D-Shaped Connector Backshells, Hoods 5749191-1-ND
28 Position Two Piece Backshell Connector Silver 180° Shielded

28 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet
28 50Sr Kit,st,uk Te Connectivity - 55M8410 - Newark, An Avnet Company
Chicago, IL, United States
28 50Sr Kit,st,uk Te Connectivity
55M8410
28 50Sr Kit,st,uk Te Connectivity 55M8410
28 50SR KIT,ST,UK

28 50SR KIT,ST,UK

Supplier's Site
28 50Sr Kit,st,uk Amp - Te Connectivity - 42AJ5031 - Newark, An Avnet Company
Chicago, IL, United States
28 50Sr Kit,st,uk Amp - Te Connectivity
42AJ5031
28 50Sr Kit,st,uk Amp - Te Connectivity 42AJ5031
28 50SR KIT,ST,UK

28 50SR KIT,ST,UK

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5749191-1 363-5749191-1 5749191-1 5749191-1 5749191-1-ND 55M8410
Product Name D-Shaped Connectors Electronic Connector D-Sub Connectors D-Subminiature Connector D-Sub, D-Shaped Connector Backshells, Hoods 28 50Sr Kit,st,uk Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Free-Hanging (In-Line) Free-Hanging
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1589735-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Ribbon Cable Connectors - 102142-6 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
2 suppliers
D-Shaped Connectors - 1-1589455-4 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Pre-Terminated Flying Leads
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
D-Shaped Connectors - 1-1589469-0 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Board Mount
View Details
4 suppliers