TE Connectivity Rectangular Connectors - 5-146268-5 5-146268-5

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763915-5-146268-5 Series: AMPMODU Mod II Packaging: Bulk Number of Positions: 10 Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 105°C Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Current Rating: 3A Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Family Name: 146268 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.120" (3.05mm) Overall Contact Length: 0.440" (11.18mm) Insulation Height: 0.090" (2.29mm) Contact Shape: Square Contact Length - Mating: 0.230" (5.84mm) Alternative Parts (Cross-Reference): SL 22 112 10 Z; SL 2 053 10 Z; SL LP 2 112 10 G; Introduction Date: February 17, 2006 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763915-5-146268-5 Series: AMPMODU Mod II Packaging: Bulk Number of Positions: 10 Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 105°C Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Current Rating: 3A Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Family Name: 146268 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.120" (3.05mm) Overall Contact Length: 0.440" (11.18mm) Insulation Height: 0.090" (2.29mm) Contact Shape: Square Contact Length - Mating: 0.230" (5.84mm) Alternative Parts (Cross-Reference): SL 22 112 10 Z; SL 2 053 10 Z; SL LP 2 112 10 G; Introduction Date: February 17, 2006 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 5-146268-5 - 763915-5-146268-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-146268-5
763915-5-146268-5
Rectangular Connectors - 5-146268-5 763915-5-146268-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763915-5-146268-5 Series: AMPMODU Mod II Packaging: Bulk Number of Positions: 10 Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 105°C Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Current Rating: 3A Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Family Name: 146268 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.120" (3.05mm) Overall Contact Length: 0.440" (11.18mm) Insulation Height: 0.090" (2.29mm) Contact Shape: Square Contact Length - Mating: 0.230" (5.84mm) Alternative Parts (Cross-Reference): SL 22 112 10 Z; SL 2 053 10 Z; SL LP 2 112 10 G; Introduction Date: February 17, 2006 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763915-5-146268-5
Series: AMPMODU Mod II
Packaging: Bulk
Number of Positions: 10
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 105°C
Connector Type: Header, Breakaway
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Kinked Pin, Solder
Fastening Type: Push-Pull
Contact Material: Copper Alloy
Current Rating: 3A
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Family Name: 146268
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.120" (3.05mm)
Overall Contact Length: 0.440" (11.18mm)
Insulation Height: 0.090" (2.29mm)
Contact Shape: Square
Contact Length - Mating: 0.230" (5.84mm)
Alternative Parts (Cross-Reference): SL 22 112 10 Z; SL 2 053 10 Z; SL LP 2 112 10 G;
Introduction Date: February 17, 2006
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
2027-5-146268-5
3A Electronic Connector 2027-5-146268-5
10 Pos 2.54mm Straight Header, Male Pin, Gold, 3A, TH Product overview: 5-146268-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-5-146268-5 can be used for catalog matching and distributor lookup.

10 Pos 2.54mm Straight Header, Male Pin, Gold, 3A, TH Product overview: 5-146268-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-5-146268-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A122865-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A122865-ND
Headers, Male Pins A122865-ND
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Downers Grove, IL, United States
.100"" AMPMODU Headers

.100"" AMPMODU Headers

Supplier's Site
10 Modii Hdr Drst B/a 100 W/hd Amp - Te Connectivity - 40P9514 - Newark, An Avnet Company
Chicago, IL, United States
10 Modii Hdr Drst B/a 100 W/hd Amp - Te Connectivity
40P9514
10 Modii Hdr Drst B/a 100 W/hd Amp - Te Connectivity 40P9514
10 MODII HDR DRST B/A 100 W/HD

10 MODII HDR DRST B/A 100 W/HD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 763915-5-146268-5 2027-5-146268-5 A122865-ND 5-146268-5 40P9514
Product Name Rectangular Connectors - 5-146268-5 3A Electronic Connector Headers, Male Pins Header 10 Modii Hdr Drst B/a 100 W/hd Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Header Connector Header Connector
Termination Kinked Pin, Solder Through Hole Solder
Mounting Through Hole Through Hole PCB, Surface Mount
Unlock Full Specs
to access all available technical data