"Connector Header Surface Mount 8 position 0.100"" (2.54mm)"
08 MODII Header DR SFMT B/A T&R, Lead-Free
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | 5-147292-6-ND | 5-147292-6 |
| Product Name | Headers, Male Pins | Header |
| Connector Type | Header Connector | Header Connector |
| Mounting | Surface Mount | Surface Mount |
| Voltage Rating | 30 volts |