TE Connectivity Coax Connectors 6061002-1

Description
Body Features Body Material : Brass Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Product Length : 5.9 MM  [.231 INCH ] Profile Height from PCB : 5.35 MM  [.211 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.5 MM  [.177 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : PTFE Fluorocarbon Packaging Features Packaging Method : Carton Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .5 MM  [.019 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Product Length : 5.9 MM  [.231 INCH ] Profile Height from PCB : 5.35 MM  [.211 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.5 MM  [.177 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : PTFE Fluorocarbon Packaging Features Packaging Method : Carton Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .5 MM  [.019 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 6061002-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
6061002-1
Coax Connectors 6061002-1
Body Features Body Material : Brass Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Product Length : 5.9 MM  [.231 INCH ] Profile Height from PCB : 5.35 MM  [.211 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.5 MM  [.177 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : PTFE Fluorocarbon Packaging Features Packaging Method : Carton Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .5 MM  [.019 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Tin

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel, Copper

Dimensions


  • Product Length : 5.9 MM  [.231 INCH ]
  • Profile Height from PCB : 5.35 MM  [.211 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.5 MM  [.177 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • PCB Mount Retention : Without
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Other


  • Dielectric Material : PTFE Fluorocarbon

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 200

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : MCX
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : .5 MM  [.019 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Swedesboro, NJ, United States
OSX PCB JACK RECP

OSX PCB JACK RECP

Buy Now
Swedesboro, NJ, United States
PCB Connectors

PCB Connectors

Buy Now
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
6061002-1
RF Coaxial Board Mount Connector 6061002-1
MCX (OSX) RF Connectors

MCX (OSX) RF Connectors

Supplier's Site
Coaxial Connector (RF) Assemblies - A121380-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A121380-ND
Coaxial Connector (RF) Assemblies A121380-ND
MCX Connector Receptacle, Female Socket 50Ohm Surface Mount Solder

MCX Connector Receptacle, Female Socket 50Ohm Surface Mount Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 6061002-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
6061002-1
RF Connectors / Coaxial Connectors 6061002-1
RF Connectors / Coaxial Connectors OSX PCB JACK RECPT

RF Connectors / Coaxial Connectors OSX PCB JACK RECPT

Buy Now Datasheet
Rf/coaxial, Mcx Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity - 16M3401 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Mcx Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
16M3401
Rf/coaxial, Mcx Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 16M3401
RF/COAXIAL, MCX JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:MCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:6GHzRoHS Compliant: Yes

RF/COAXIAL, MCX JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:MCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:6GHzRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 6061002-1 6061002-1 6061002-1 A121380-ND 6061002-1 16M3401
Product Name Coax Connectors RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Mcx Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector MCX MCX
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Termination Surface Mount Solder
Mounting Panel Mount Surface Mount
Unlock Full Specs
to access all available technical data