TE Connectivity Headers, Male Pins 640389-4

Description
"Connector Header Through Hole, Right Angle 4 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 4 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A1977-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A1977-ND
Headers, Male Pins A1977-ND
"Connector Header Through Hole, Right Angle 4 position 0.156"" (3.96mm)"

"Connector Header Through Hole, Right Angle 4 position 0.156"" (3.96mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-640389-4
Electronic Connector 316-640389-4
(640389-4) 04P MTA156 HDR ASSY SQ R/A F/L Product overview: 640389-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640389-4 can be used for catalog matching and distributor lookup.

(640389-4) 04P MTA156 HDR ASSY SQ R/A F/L Product overview: 640389-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640389-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 640389-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
640389-4
Connectors 640389-4
04P MTA156 HDR ASSY SQ R/A F/L

04P MTA156 HDR ASSY SQ R/A F/L

Buy Now
Downers Grove, IL, United States
Header
640389-4
Header 640389-4
MTA, CST-100 II, MT-6 and SL Connectors and Headers

MTA, CST-100 II, MT-6 and SL Connectors and Headers

Supplier's Site Datasheet
Wire-Board Connector Header 4 Position, 3.96Mm; Connector Systems Amp - Te Connectivity - 90F5601 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 4 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
90F5601
Wire-Board Connector Header 4 Position, 3.96Mm; Connector Systems Amp - Te Connectivity 90F5601
WIRE-BOARD CONNECTOR HEADER 4 POSITION, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MTA-156 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 4 POSITION, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MTA-156 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number A1977-ND 316-640389-4 640389-4 640389-4 90F5601
Product Name Headers, Male Pins Electronic Connector Connectors Header Wire-Board Connector Header 4 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Header Connector Wire to Board Connector
Mounting Through Hole, Right Angle PCB
Voltage Rating 600 volts 600 volts
Number of Contacts 4 # 4 #
Unlock Full Specs
to access all available technical data