TE Connectivity Hard Metric Backplane Connectors 5352115-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Mating & Unmating Configuration : Make First / Break Last Number of Columns : 11 Number of Positions : 55 Number of Rows : 5 Number of Signal Positions : 55 PCB Mount Orientation : Right Angle Rows Loaded : E, D, A, B, C Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 25 MM  [.984 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Mating & Unmating Configuration : Make First / Break Last Number of Columns : 11 Number of Positions : 55 Number of Rows : 5 Number of Signal Positions : 55 PCB Mount Orientation : Right Angle Rows Loaded : E, D, A, B, C Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 25 MM  [.984 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5352115-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5352115-1
Hard Metric Backplane Connectors 5352115-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Mating & Unmating Configuration : Make First / Break Last Number of Columns : 11 Number of Positions : 55 Number of Rows : 5 Number of Signal Positions : 55 PCB Mount Orientation : Right Angle Rows Loaded : E, D, A, B, C Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 25 MM  [.984 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Mezzanine
  • Mating & Unmating Configuration : Make First / Break Last
  • Number of Columns : 11
  • Number of Positions : 55
  • Number of Rows : 5
  • Number of Signal Positions : 55
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : E, D, A, B, C

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.7 MM  [.146 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Length : 25 MM  [.984 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Glass-Filled PBT

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Multi-Purpose Center

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 11

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Ground Feature Type : Ground Return Shielding
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 5352115-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5352115-1
Board to Board & Mezzanine Connectors 5352115-1
Z-PACK/C RAF 55P

Z-PACK/C RAF 55P

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5352115-1
Board to Board & Mezzanine Connectors 5352115-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Connectors - 7391007P - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
7391007P
Backplane Connectors 7391007P
TE Connectivity 5352115-1

TE Connectivity 5352115-1

Supplier's Site
Backplane Connectors - 7391007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
7391007
Backplane Connectors 7391007
TE Connectivity 5352115-1

TE Connectivity 5352115-1

Supplier's Site
Backplane Connectors - 1895787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
1895787
Backplane Connectors 1895787
TE Connectivity 5352115-1

TE Connectivity 5352115-1

Supplier's Site
Hard Metric, Standard - A97815-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
A97815-ND
Hard Metric, Standard A97815-ND
"55 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

"55 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

Buy Now Datasheet
Downers Grove, IL, United States
Card-Edge and Backplane Connector
5352115-1
Card-Edge and Backplane Connector 5352115-1
2mm Hard Metric PCB Mount Connectors (Z-PACK 2mm HM)

2mm Hard Metric PCB Mount Connectors (Z-PACK 2mm HM)

Supplier's Site Datasheet
Backplane Connectors - 5352115-1 - 907326-5352115-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5352115-1
907326-5352115-1
Backplane Connectors - 5352115-1 907326-5352115-1
Manufacturer: TE Connectivity Win Source Part Number: 907326-5352115-1 Series: Z-PACK Operating Temperature Range: -55°C ~ 125°C Features: 55 Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Board Edge, Through Hole, Right Angle Package: Tube Mounting: Board Edge, Through Hole, Right Angle Family Name: 5352115 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 22 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 53521151, 2266-5352115-1, A97815, -5352115-1-CSI, -5352115-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 907326-5352115-1
Series: Z-PACK
Operating Temperature Range: -55°C ~ 125°C
Features: 55 Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Board Edge, Through Hole, Right Angle
Package: Tube
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 5352115
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 22
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 53521151, 2266-5352115-1, A97815, -5352115-1-CSI, -5352115-1-SI

Buy Now Datasheet
Singapore, Singapore
1.5A 500V Electronic Connector
407-5352115-1
1.5A 500V Electronic Connector 407-5352115-1
55 Pos 2mm RA Backplane Conn, 1.5A, 500V, Gold Plated Product overview: 5352115-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 500V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5352115-1 can be used for catalog matching and distributor lookup.

55 Pos 2mm RA Backplane Conn, 1.5A, 500V, Gold Plated Product overview: 5352115-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 500V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5352115-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Hard Metric, Standard - 5352115-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
5352115-1
Backplane Connectors - Hard Metric, Standard 5352115-1
CONN RECEPT 55POS 2MM PRESS-FIT

CONN RECEPT 55POS 2MM PRESS-FIT

Supplier's Site Datasheet
Hard Metric Connector, Receptacle, 55 Position; Product Range Amp - Te Connectivity - 42K7145 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 55 Position; Product Range Amp - Te Connectivity
42K7145
Hard Metric Connector, Receptacle, 55 Position; Product Range Amp - Te Connectivity 42K7145
HARD METRIC CONNECTOR, RECEPTACLE, 55 POSITION; Product Range:Z-PACK Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Size:1.968" RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE, 55 POSITION; Product Range:Z-PACK Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Size:1.968" RoHS Compliant: Yes

Supplier's Site
Card Edge & Backplane Connector, Z-Pack Series, Hard Metric (Hm), Receptacle, 55, 2 Mm, Press Fit Rohs Compliant Amp - Te Connectivity - 52R4229 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge & Backplane Connector, Z-Pack Series, Hard Metric (Hm), Receptacle, 55, 2 Mm, Press Fit Rohs Compliant Amp - Te Connectivity
52R4229
Card Edge & Backplane Connector, Z-Pack Series, Hard Metric (Hm), Receptacle, 55, 2 Mm, Press Fit Rohs Compliant Amp - Te Connectivity 52R4229
Card Edge & Backplane Connector, Z-PACK Series, Hard Metric (HM), Receptacle, 55, 2 mm, Press Fit RoHS Compliant: Yes

Card Edge & Backplane Connector, Z-PACK Series, Hard Metric (HM), Receptacle, 55, 2 mm, Press Fit RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5352115-1 5352115-1 7391007P 7391007 1895787 A97815-ND 5352115-1 907326-5352115-1 407-5352115-1 5352115-1 42K7145 52R4229
Product Name Hard Metric Backplane Connectors Board to Board & Mezzanine Connectors Backplane Connectors Backplane Connectors Backplane Connectors Hard Metric, Standard Card-Edge and Backplane Connector Backplane Connectors - 5352115-1 1.5A 500V Electronic Connector Backplane Connectors - Hard Metric, Standard Hard Metric Connector, Receptacle, 55 Position; Product Range Amp - Te Connectivity Card Edge & Backplane Connector, Z-Pack Series, Hard Metric (Hm), Receptacle, 55, 2 Mm, Press Fit Rohs Compliant Amp - Te Connectivity
Category Board to Board Connector Card Edge Connector
Termination Through Hole - Press-Fit Solder Press fit Pin Solder Press Fit
Mounting Board Mount Through hole Through hole Board Edge, Through Hole, Right Angle PCB Board Edge, Through Hole, Right Angle
Current Rating 1.5 amps 1.5 amps 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch) 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data