AMPMODU MOD II Header, 3 Pos, 1 Row, 2.54mm Pitch, Gold, Straight, TH Product overview: 5-146280-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146280-3 can be used for catalog matching and distributor lookup.
Connectors
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
Header; Breakaway; 0.100 in.; PC Board;Single; 3; 0.025 in.; 0.12 in.; 3 A
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-5-146280-3 | 5-146280-3 | 5-146280-3 | 5-146280-3-ND | 76AC7819 | 70042445 |
| Product Name | Electronic Connector | Header | Headers, Male Pins | Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity | Header; Breakaway; 0.100 in.; PC Board;Single; 3; 0.025 in.; 0.12 in.; 3 A | |
| Gender | Male / Plug | |||||
| Termination | Through Hole | Through-Hole | Through Hole Straight | Thru-Hole | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | 3.0 amps | ||
| Connector Type | Header Connector | Header Connector | Board to Board Connector |