2MM FB,ASY,24,SIG,HDR,SL
2mm Centerline Futurebus+ Connectors
24 Pos 4 Row 0.079" Pitch Signal Header, Through Hole, Gold Plated Product overview: 5536501-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536501-1 can be used for catalog matching and distributor lookup.
Card Edge & Backplane Connector, Z-PACK Series, Backplane, Header, 24, 2 mm, Through Hole RoHS Compliant: Yes
CONN HEADER FUTUREBUS 24POS PCB
CONN HEADER FUTUREBUS 24POS PCB
| Powell Electronics, Inc. | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5536501-1 | 5536501-1 | 407-5536501-1 | 93K4345 | 5536501-1 | 5536501-1 |
| Product Name | Board to Board & Mezzanine Connectors | Card-Edge and Backplane Connector | Through-Hole Electronic Connector | Card Edge & Backplane Connector, Z-Pack Series, Backplane, Header, 24, 2 Mm, Through Hole Rohs Compliant Amp - Te Connectivity | Specialized | Backplane Connectors - Specialized |
| Connector Type | Board to Board Connector | Card Edge Connector | ||||
| Category | Card Edge Connector | |||||
| Gender | Male / Plug | Male / Plug | ||||
| Termination | Solder | Press-Fit | Solder | |||
| Mounting | PCB | Through Hole |