TE Connectivity Card-Edge and Backplane Connector 536501-1

Description
2mm Centerline Futurebus+ Connectors
Request a Quote Datasheet
Description
2mm Centerline Futurebus+ Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Card-Edge and Backplane Connector
536501-1
Card-Edge and Backplane Connector 536501-1
2mm Centerline Futurebus+ Connectors

2mm Centerline Futurebus+ Connectors

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1315002-536501-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1315002-536501-1
Connectors, Interconnects - Backplane Connectors - Specialized 1315002-536501-1
Win Source Part Number: 1315002-536501-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Z-PACK Number of Positions: 24 Pitch: 0.079" (2.00mm) Features: Board Guide Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Connector Style: Futurebus Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 536501 RoHS Status: RoHS non-compliant

Win Source Part Number: 1315002-536501-1
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: Z-PACK
Number of Positions: 24
Pitch: 0.079" (2.00mm)
Features: Board Guide
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Connector Style: Futurebus
Voltage Rating: 30V
Material Flammability Rating: UL94 V-0
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 536501
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
536501-1
Board to Board & Mezzanine Connectors 536501-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Singapore, Singapore
5A Electronic Connector
407-536501-1
5A Electronic Connector 407-536501-1
Backplane Connector 24 Pos 2mm ST Thru-Hole 5A Gold/Tin/Lead Product overview: 536501-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-536501-1 can be used for catalog matching and distributor lookup.

Backplane Connector 24 Pos 2mm ST Thru-Hole 5A Gold/Tin/Lead Product overview: 536501-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-536501-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
2Mm Fb,asy,24,sig,hdr,sl,4.25 Amp - Te Connectivity - 36AC5950 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Fb,asy,24,sig,hdr,sl,4.25 Amp - Te Connectivity
36AC5950
2Mm Fb,asy,24,sig,hdr,sl,4.25 Amp - Te Connectivity 36AC5950
2MM FB,ASY,24,SIG,HDR,SL ,4.25

2MM FB,ASY,24,SIG,HDR,SL,4.25

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 536501-1 1315002-536501-1 536501-1 407-536501-1 36AC5950
Product Name Card-Edge and Backplane Connector Connectors, Interconnects - Backplane Connectors - Specialized Board to Board & Mezzanine Connectors 5A Electronic Connector 2Mm Fb,asy,24,sig,hdr,sl,4.25 Amp - Te Connectivity
Category Card Edge Connector
Gender Male / Plug Male / Plug
Termination Solder Solder Through Hole
Mounting PCB Through Hole
Unlock Full Specs
to access all available technical data