"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
02 MODII HDR SRST B/A .100CL ROHS COMPLIANT: YES
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 5-146282-2 | A121483-ND | 76AC7825 |
| Product Name | Header | Headers, Male Pins | 02 Modii Hdr Srst B/a .100Cl Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector | Header Connector | |
| Termination | Solder | ||
| Mounting | PCB, Surface Mount | Through Hole |