TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5745584-3

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 10.5 MM  [.413 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Slide Latch Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 10.5 MM  [.413 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Slide Latch Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5745584-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5745584-3
Connector Hardware, Mounts, Locks & Retainers 5745584-3
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 10.5 MM  [.413 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Slide Latch Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Feature Length : 10.5 MM  [.413 INCH ]

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Slide Latch Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 5745584-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5745584-3
D-Sub Connectors 5745584-3
UNIV SLIDELATCH KIT, SZ 3

UNIV SLIDELATCH KIT, SZ 3

Buy Now
D-Sub Connectors - 5745584-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5745584-3
D-Sub Connectors 5745584-3
SLIDELATCHES-KIT PKG

SLIDELATCHES-KIT PKG

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5745584-3
D-Sub Connectors 5745584-3
D-Sub Connectors

D-Sub Connectors

Buy Now
Miscellaneous Connector - 5745584-3 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
5745584-3
Miscellaneous Connector 5745584-3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
D-Sub, D-Shaped Connector Accessories - A33701-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
A33701-ND
D-Sub, D-Shaped Connector Accessories A33701-ND
Connector Slide Latch For AMPLIMITE Series

Connector Slide Latch For AMPLIMITE Series

Buy Now Datasheet
5745584-3 Rohs Compliant Amp - Te Connectivity - 96AC6791 - Newark, An Avnet Company
Chicago, IL, United States
5745584-3 Rohs Compliant Amp - Te Connectivity
96AC6791
5745584-3 Rohs Compliant Amp - Te Connectivity 96AC6791
5745584-3 ROHS COMPLIANT: YES

5745584-3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5745584-3 5745584-3 5745584-3 A33701-ND 96AC6791
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors Miscellaneous Connector D-Sub, D-Shaped Connector Accessories 5745584-3 Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1532146-7 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
Coax Connectors - 1467936-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
3 suppliers