TE Connectivity Headers, Receptacles, Female Sockets 6-104652-0

Description
"100 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"100 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A31855-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A31855-ND
Headers, Receptacles, Female Sockets A31855-ND
"100 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"100 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Downers Grove, IL, United States
Rectangular Connector
6-104652-0
Rectangular Connector 6-104652-0
.050"" AMPMODU 50/50 Grid Receptacle

.050"" AMPMODU 50/50 Grid Receptacle

Supplier's Site Datasheet
Singapore, Singapore
4A Electronic Connector
316-6-104652-0
4A Electronic Connector 316-6-104652-0
100 Pos 1.27mm SM Socket Header, 4A, Gold, Straight, 2 Rows Product overview: 6-104652-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-104652-0 can be used for catalog matching and distributor lookup.

100 Pos 1.27mm SM Socket Header, 4A, Gold, Straight, 2 Rows Product overview: 6-104652-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-104652-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Stacking Connector Receptacle 100 Position, 2Row; Product Range Amp - Te Connectivity - 52K3790 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector Receptacle 100 Position, 2Row; Product Range Amp - Te Connectivity
52K3790
Stacking Connector Receptacle 100 Position, 2Row; Product Range Amp - Te Connectivity 52K3790
STACKING CONNECTOR RECEPTACLE 100 POSITION, 2ROW; Product Range:AMPMODU Series; No. of Contacts:100Contacts ; Gender:Receptacle; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Colour:Black RoHS Compliant: Yes

STACKING CONNECTOR RECEPTACLE 100 POSITION, 2ROW; Product Range:AMPMODU Series; No. of Contacts:100Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A31855-ND 6-104652-0 316-6-104652-0 52K3790
Product Name Headers, Receptacles, Female Sockets Rectangular Connector 4A Electronic Connector Stacking Connector Receptacle 100 Position, 2Row; Product Range Amp - Te Connectivity
Connector Type Header Connector; Receptacle
Mounting Surface Mount Through-Hole
Number of Contacts 100 # 100 #
Termination Solder Pin SMD/SMT Surface Mount
Unlock Full Specs
to access all available technical data