"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
CONN HEADER VERT 12POS 2.54MM
12 MODII HDR DRST B/A .100 LF
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-146255-6-ND | 5-146255-6 | 5-146255-6 | 18R8369 |
| Product Name | Headers, Male Pins | Header | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 12 Modii Hdr Drst B/a .100 Lf Amp - Te Connectivity |
| Connector Type | Header Connector | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | PCB | Through Hole | |
| Voltage Rating | 30 volts | 30 volts | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |