Body Features
Configuration Features
Contact Features
Dimensions
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
15 Position D-Sub Plug, Male Pins Connector
Standard Board Mount Connectors
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Connector Type: Receptacle
Flange Feature: Housing/Shell (M2.6)
Termination: Solder
Shell Material, Finish: Steel, Tin Plated
Contact Finish: Tin
Material Flammability Rating: UL94 V-0
Features: 8 Bit Digital to Analog Converter 1 32-LFCSP-WQ (5x5)
Dielectric Material: Polyamide (PA9T), Nylon 9T
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts;
| TE Connectivity | Heilind Electronics, Inc. | DigiKey | Richardson RFPD | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5748026-1 | 5748026-1 | A35179-ND | 5748026-1 | 5748026-1 | 42K7492 | |
| Product Name | D-Shaped Connectors | Connectors I/O | D-Sub Connector Assemblies | D-Subminiature Connector | D-Sub Connectors | Connectors,Interconnects | D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity |
| Connector Type | Board to Board Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | |||
| Termination | Through Hole - Solder | Through-Hole | Solder | Solder | |||
| Mounting | Board Mount | Through Hole | PCB | ||||
| Current Rating | 6.0 amps | 6.0 amps | 6.0 amps |