Body Features
Configuration Features
Contact Features
Dimensions
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
50 Position D-Type Receptacle, Female Sockets Connector
.050 Series Board Mount Connectors
Manufacturer: TE Connectivity
Win Source Part Number: 856594-5787190-5
Series: AMPLIMITE .050 III
Features: Position Connector
Package: Tube
Family Name: 5787190
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2266-5787190-5, 57871905, A31817
50 Pos 2 Row RA RCPT, Shielded, Gold/Bronze, 30V, TH Product overview: 5787190-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5787190-5 can be used for catalog matching and distributor lookup.
| TE Connectivity | DigiKey | Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5787190-5 | A31817-ND | 5787190-5 | 856594-5787190-5 | 439-5787190-5 | 5787190-5 |
| Product Name | D-Shaped Connectors | D-Sub Connector Assemblies | D-Subminiature Connector | D - SUB, D - SHAPED connectors - 5787190-5 | 30V Electronic Connector | D-Sub Connectors |
| Connector Type | Wire to Board Connector | Receptacle, Female Sockets | D-Sub Connector | |||
| Termination | Through Hole - Solder | Solder | Solder | |||
| Mounting | Board Mount | Board Edge, Through Hole, Right Angle | PCB, Through-Hole | |||
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps |