TE Connectivity D-Shaped Connectors 5748612-1

Description
Body Features Connector Profile : Standard Mating Feature Material : Zinc Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter : 3.07 MM  [.121 INCH ] PCB Mount Retention : With PCB Mount Retention Type : 4-40 Retention Screwlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Board-to-Board Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Mating Feature Material : Zinc Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter : 3.07 MM  [.121 INCH ] PCB Mount Retention : With PCB Mount Retention Type : 4-40 Retention Screwlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Board-to-Board Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5748612-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5748612-1
D-Shaped Connectors 5748612-1
Body Features Connector Profile : Standard Mating Feature Material : Zinc Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter : 3.07 MM  [.121 INCH ] PCB Mount Retention : With PCB Mount Retention Type : 4-40 Retention Screwlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Board-to-Board Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Mating Feature Material : Zinc
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 25
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Shape & Form : Round
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Polyester
  • Shell Material : Carbon Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : Without
  • Mounting Hole Diameter : 3.07 MM  [.121 INCH ]
  • PCB Mount Retention : With
  • PCB Mount Retention Type : 4-40 Retention Screwlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 10

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 3
  • Connector System : Board-to-Board
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .66 MM  [.026 INCH ]
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 132-CPGA Product Status: Obsolete Connector Type: Receptacle Flange Feature: Housing/Shell (M2.6) Shell Material, Finish: Steel, Tin Plated Contact Finish Thickness: 100μin (2.54μm) Contact Finish Thickness: 100μin (2.54μm) Voltage Rating: 600V Dielectric Material: Polypropylene (PP)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 132-CPGA
Product Status: Obsolete
Connector Type: Receptacle
Flange Feature: Housing/Shell (M2.6)
Shell Material, Finish: Steel, Tin Plated
Contact Finish Thickness: 100μin (2.54μm)
Contact Finish Thickness: 100μin (2.54μm)
Voltage Rating: 600V
Dielectric Material: Polypropylene (PP)

Buy Now Datasheet
D-Sub Connector Assemblies - A35183-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A35183-ND
D-Sub Connector Assemblies A35183-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - 5748612-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5748612-1
D-Sub Connectors 5748612-1
25 RCPT SP/FMS BRDLK

25 RCPT SP/FMS BRDLK

Buy Now
D-Sub Connectors - 5748612-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5748612-1
D-Sub Connectors 5748612-1
ST PST FR ST SZ 3

ST PST FR ST SZ 3

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5748612-1
D-Sub Connectors 5748612-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D Sub Connectors - 7199107P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7199107P
D Sub Connectors 7199107P
TE Connectivity 5748612-1

TE Connectivity 5748612-1

Supplier's Site
D Sub Connectors - 7199107 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7199107
D Sub Connectors 7199107
TE Connectivity 5748612-1

TE Connectivity 5748612-1

Supplier's Site
D Sub Connectors - 1644204 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1644204
D Sub Connectors 1644204
TE Connectivity 5748612-1

TE Connectivity 5748612-1

Supplier's Site
Singapore, Singapore
Through-Hole Electronic Connector
439-5748612-1
Through-Hole Electronic Connector 439-5748612-1
25 Pos Female D-Sub Connector, Straight, Through Hole, Gold/Tin Plated Product overview: 5748612-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5748612-1 can be used for catalog matching and distributor lookup.

25 Pos Female D-Sub Connector, Straight, Through Hole, Gold/Tin Plated Product overview: 5748612-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5748612-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Downers Grove, IL, United States
D-Subminiature Connector
5748612-1
D-Subminiature Connector 5748612-1
Standard Board Mount Connectors

Standard Board Mount Connectors

Supplier's Site Datasheet
CONN D-SUB RCPT 25POS VERT SLDR - 792-5748612-1 - Utmel Electronic Limited
Hong Kong, China
CONN D-SUB RCPT 25POS VERT SLDR
792-5748612-1
CONN D-SUB RCPT 25POS VERT SLDR 792-5748612-1
CONN D-SUB RCPT 25POS VERT SLDR

CONN D-SUB RCPT 25POS VERT SLDR

Supplier's Site
D-Sub Connector, Receptacle, 25Pos; D Sub Connector Type Amp - Te Connectivity - 99X6788 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 25Pos; D Sub Connector Type Amp - Te Connectivity
99X6788
D-Sub Connector, Receptacle, 25Pos; D Sub Connector Type Amp - Te Connectivity 99X6788
D-SUB CONNECTOR, RECEPTACLE, 25POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:AMPLIMITE HD-20 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder RoHS Compliant: Yes

D-SUB CONNECTOR, RECEPTACLE, 25POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:AMPLIMITE HD-20 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site
D-Sub Connector Assemblies - 5748612-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
5748612-1
D-Sub Connector Assemblies 5748612-1
CONN D-SUB RCPT 25POS VERT SLDR

CONN D-SUB RCPT 25POS VERT SLDR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Richardson RFPD Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5748612-1 A35183-ND 5748612-1 7199107P 7199107 439-5748612-1 5748612-1 792-5748612-1 99X6788 5748612-1
Product Name D-Shaped Connectors Connectors,Interconnects D-Sub Connector Assemblies D-Sub Connectors D Sub Connectors D Sub Connectors Through-Hole Electronic Connector D-Subminiature Connector CONN D-SUB RCPT 25POS VERT SLDR D-Sub Connector, Receptacle, 25Pos; D Sub Connector Type Amp - Te Connectivity D-Sub Connector Assemblies
Connector Type Board to Board Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder Solder Through-Hole Solder Solder Solder
Mounting Board Mount Through Hole Through hole PCB Through Hole Through Hole
Current Rating 6.0 amps 6.0 amps 6.0 amps 6.0 amps 6.0 amps
Voltage Rating 600 volts 125 volts 250 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data