03 MODII HDR SRST B/A .100CL
Connectors
3A 250V 750V Male Pin Header, 3 Pos, 2.54mm Pitch, Straight, TH Product overview: 5-146274-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, 750V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146274-3 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
CONN HEADER VERT 3POS 2.54MM
BTB CONN, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Richardson RFPD | Heilind Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 5-146274-3 | 5-146274-3 | 5-146274-3 | 316-5-146274-3 | A106594-ND | 17-5-146274-3-ND | 76AC7814 |
| Product Name | Header | Connectors Board to Board, PCB Mt Pin Hders & Recept | 3A 250V 750V Electronic Connector | Headers, Male Pins | Headers, Male Pins | Btb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity | |
| Connector Type | Header Connector | Board to Board Connector | Header Connector | Header Connector | Board to Board Connector | ||
| Termination | Solder | Through Hole | Through Hole Straight | ||||
| Mounting | PCB, Surface Mount | Through Hole | Through Hole | ||||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | 3.0 amps |