10 MODII HDR DRST B/A .100CL
10 Pos 2 Row 2.54mm Pitch Straight Header, 3A, 750V, Tin Product overview: 5-146254-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 750V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146254-5 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 849317-5-146254-5
Series: AMPMODU Mod II
Features: Connector Header position
Package: Bulk
Family Name: 146254
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 320
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A121463, 5-146254-5-ND, 2266-5-146254-5
5-146254-5 ROHS COMPLIANT: YES
CONNECTOR, BOARD-TO-BOARD, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa
| Richardson RFPD | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-146254-5 | 5-146254-5 | 316-5-146254-5 | 849317-5-146254-5 | 38AH4270 | 86W3900 |
| Product Name | Header | Connectors Board to Board, PCB Mt Pin Hders & Recept | 3A 750V Electronic Connector | Rectangular Connectors - 5-146254-5 | 5-146254-5 Rohs Compliant Amp - Te Connectivity | Connector, Board-To-Board, Header, 10 Position, 2Row; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector | Board to Board Connector | Rectangular Connectors, Heavy Duty | Board to Board Connector | ||
| Termination | Solder | Through Hole | Through Hole Straight | |||
| Mounting | PCB, Surface Mount | |||||
| Current Rating | 3.0 amps | 3.0 amps |