Richardson RFPD Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| 4.00 mm IsoRate 50 Ohm High-Isolation RF Jack Strip | |
| 4.00 mm IsoRate 50 Ohm High-Isolation RF Plug Strip | |
| 5.00 mm 50 Ohm Ganged Micro-Miniature RF Plug, Cable Assembly | |
| 50 Ohm BNC Bulkhead Jack, Die Cast, Through-hole, Right-Angle | |
| 50 Ohm BNC Jack, Die Cast, Through-hole, Straight | |
| 50 Ohm MCX Jack or Plug, Board Connector | |
| 50 Ohm MMCX High-Vibration Jack, Edge Mount | |
| 50 Ohm MMCX High-Vibration Jack, Through Hole | |
| 50 Ohm MMCX High-Vibration Plug, Cable Termination | |
| 50 Ohm MMCX High-Vibration Plug, Right Angle cable termination | |
| 50 Ohm MMCX Jack or Plug, Edge Mount | |
| 50 Ohm MMCX Jack or Plug, Mixed Technology | |
| 50 Ohm MMCX Jack or Plug, Right Angle, Surface Mount | |
| 50 Ohm MMCX Jack or Plug, Right Angle, Through Hole | |
| 50 Ohm MMCX Jack or Plug, Surface Mount, T&R | |
| 50 Ohm MMCX Jack or Plug, Surface Mount | |
| 50 Ohm MMCX Jack or Plug, Through Hole | |
| 50 Ohm MMCX Plug, Edge Mount | |
| 50 Ohm MMCX Plug, right angle cable connector | |
| 50 Ohm MMCX Plug, Surface Mount | |
| 50 Ohm MMCX Plug, Through-hole | |
| 75 Ohm BNC Bulkhead Jack | |
| 75 Ohm BNC Low Profile, Mixed Technology Die Cast Bulkhead Jack | |
| 75 Ohm DIN 1.0/2.3 Jack, Through-hole | |
| 75 Ohm DIN 1.0/2.3 Plug, Cable Connector | |
| 75 Ohm High-Density BNC Jack, Bulkhead | |
| 75 Ohm High-Density BNC Jack, Edge Mount | |
| 75 Ohm High-Density BNC Plug, Cable Connector | |
| 75 Ohm MCX Jack or Plug, Board Connector | |
| 75 Ohm MMCX Jack, Through-Hole Mount | |
| 75 Ohm MMCX Plug, Cable Connectors | |
| 75 Ohm, Plug, Cable Connector | |
| AMC Straight PCB Jack Surface Mount 2500 pc Reel 50 Ohm | |
| AMMC Straight PCB Jack Surface Mount 3000 pc Reel 50 Ohm | |
| BNC Female Adapter; WB = White Bronze finish. Create any inter-series or intra-series adapter you need in seconds! Our Universal Center Adapter is the key. Each Unidapt fitting has a... | |
| BNC HD F/F BARREL | |
| BNC HD PLUG FOR 1505A UNMARKED | |
| BNC HD PLUG FOR 1694A UNMARKED | |
| BNC HD PLUG FOR 179DT UNMARKED | |
| BNC HD PLUG FOR BELD 1505F | |
| BNC HI DEF PLG FOR COMSCOPE 7538 | |
| BNC HI-DEF PLG FOR COMSCOPE 5565 | |
| BNC HI-DEF PLG FOR COMSCOPE 5765 | |
| Circular RF Twinax Jack, Bulkhead Through-hole | |
| Circular RF Twinax Jack, Through-hole, Right Angle | |
| Circular RF Twinax Jack, Through-hole | |
| Crimp Type For Flexible Cable; Panel Crimp Cable Jack; Captive Contact. Cable: RG174/U, 188/U, 316/U. | |
| Crimp Type For Flexible Cable; Panel Crimp Cable Jack; Non-Captive Contact. Cable: A= RG58/U,141/U, 142/U. | |
| Crimp Type For Flexible Cable; Panel Crimp Cable Jack; Non-Captive Contact. Cable: B=RG223/U. | |
| Eurocard Type C | |
| FAKRA Right Angle PCB Plug 50 Ohm | |
| FAKRA Straight Crimp Jack for RG-174 RG-188 RG-316 50 Ohm | |
| FAKRA Straight Crimp Jack for RG-58 50 Ohm | |
| Fits with Cable 179DT. High Definition BNC Connectors: The Shadow ™ in the trade name for the best high definition BNC connector available at any price Shadow™ BNC connectors fit... | |
| For Test & Measurement applications. 2-position 0.120"" Pitch UHD Header | |
| For Test & Measurement applications. 2-position 0.120"" PITCH, UHD, HEADER w/ VIA SIGNAL | |
| For Test & Measurement applications. 4-position 0.120"" PITCH, UHD, HEADER w/ VIA SIGNAL | |
| For Test & Measurement applications. 8-position 0.120"" PITCH, UHD, HEADER w/ VIA SIGNAL | |
| For Test & Measurement applications. Single piece; 2-position; 15 GHz UHD surface mount header assembly with space reserved for latching. | |
| Hex Crimp Ratchet for ""F"" Types, RG59, RG6. Coax Crimp Tools: Professional grade hex-crimp tools for coaxial connectors are available in ratchet and non-ratcheting types, both provide dependable service. Ratchet... | |
| Hex Crimp Ratchet for Belden 8281. Coax Crimp Tools: Professional grade hex-crimp tools for coaxial connectors are available in ratchet and non-ratcheting types, both provide dependable service. Ratchet tools feature... | |
| Magnum RF Ganged, Multi-Port SMPM Block, edge mount, 2 position, full detent, with screws | |
| Magnum RF Ganged, Multi-Port SMPM Block, edge mount, 2 position, full detent | |
| Magnum RF Ganged, Multi-Port SMPM Block, edge mount, 2 position, smooth bore, with screws | |
| Magnum RF Ganged, Multi-Port SMPM Block, edge mount, 2 position, smooth bore | |
| Magnum RF Ganged, Multi-Port SMPM Block, edge mount, 4 position, full detent, with screws | |
| Magnum RF Ganged, Multi-Port SMPM Block, edge mount, 4 position, full detent | |
| Magnum RF Ganged, Multi-Port SMPM Block, edge mount, 4 position, smooth bore, with screws | |
| Magnum RF Ganged, Multi-Port SMPM Block, edge mount, 4 position, smooth bore | |
| Magnum RF Ganged, Multi-Port SMPM Block, edge mount, 8 position, full detent, with screws | |
| Magnum RF Ganged, Multi-Port SMPM Block, edge mount, 8 position, full detent | |
| Magnum RF Ganged, Multi-Port SMPM Block, edge mount, 8 position, smooth bore, with screws | |
| Magnum RF Ganged, Multi-Port SMPM Block, edge mount, 8 position, smooth bore | |
| Magnum RF Ganged, Multi-Port SMPM Block, Right Angle, 2 position, smooth bore | |
| Magnum RF Ganged, Multi-Port SMPM Block, Right Angle, 4 position, full detent | |
| Magnum RF Ganged, Multi-Port SMPM Block, Right Angle, 4 position, smooth bore | |
| Magnum RF Ganged, Multi-Port SMPM Block, Right Angle, 8 position, full detent | |
| Magnum RF Ganged, Multi-Port SMPM Block, Right Angle, 8 position, smooth bore | |
| Magnum RF Ganged, Multi-Port SMPM Block, stub launch, 2 position, full detent, with screws | |
| Magnum RF Ganged, Multi-Port SMPM Block, stub launch, 2 position, full detent | |
| Magnum RF Ganged, Multi-Port SMPM Block, stub launch, 2 position, smooth bore, with screws | |
| Magnum RF Ganged, Multi-Port SMPM Block, stub launch, 2 position, smooth bore | |
| Magnum RF Ganged, Multi-Port SMPM Block, stub launch, 4 position, full detent, with screws | |
| Magnum RF Ganged, Multi-Port SMPM Block, stub launch, 4 position, full detent | |
| Magnum RF Ganged, Multi-Port SMPM Block, stub launch, 4 position, smooth bore, with screws | |
| Magnum RF Ganged, Multi-Port SMPM Block, stub launch, 4 position, smooth bore | |
| Magnum RF Ganged, Multi-Port SMPM Block, stub launch, 8 position, full detent, with screws | |
| Magnum RF Ganged, Multi-Port SMPM Block, stub launch, 8 position, full detent | |
| Magnum RF Ganged, Multi-Port SMPM Block, stub launch, 8 position, smooth bore, with screws | |
| Magnum RF Ganged, Multi-Port SMPM Block, stub launch, 8 position, smooth bore | |
| Magnum RF Ganged, Multi-port SMPM Block, vertical, eight position, full detent | |
| Magnum RF Ganged, Multi-port SMPM Block, vertical, eight position, smooth bore | |
| Magnum RF Ganged, Multi-port SMPM Block, vertical, four position, full detent | |
| Magnum RF Ganged, Multi-port SMPM Block, vertical, four position, smooth bore | |
| Magnum RF Ganged, Multi-port SMPM Block, vertical, six position, full detent | |
| Magnum RF Ganged, Multi-port SMPM Block, vertical, six position, smooth bore | |
| Magnum RF Ganged, Two-Port SMPM Block, Compression Mount, 2 position, full detent | |
| Magnum RF Ganged, Two-Port SMPM Block, Compression Mount, 2 position, smooth bore | |
| Manufactured of precision-machined brass, with heavy nickel plating, these corrosion-resistant parts feature nickel-plated, semi-captive contacts for long-lasting connections. Their advanced shielding technology provides maximum isolation from EMI and RFI interference. | |
| MIL-PRF-39012 QPL Connectors. SMA Series. M39012/55-3008. Straight Plug for Flexible Cable, Clamp Type (Cable Type RG-122), Without Lockwire Holes | |
| MIL-PRF-39012 QPL Connectors. SMA Series. M39012/55-3010. Straight Plug for Flexible Cable, Clamp Type (Cable Type RG-303), Without Lockwire Holes | |
| MIL-PRF-39012 QPL Connectors. SMA Series. M39012/55-3027. Straight Plug for Flexible Cable, Crimp Type (Cable Type RG-122), With Lockwire Holes | |
| MIL-PRF-39012 QPL Connectors. SMA Series. M39012/55-3029. Straight Plug for Flexible Cable, Crimp Type (Cable Type RG-58, 303), With Lockwire Holes | |
| MIL-PRF-39012 QPL Connectors. SMA Series. M39012/55-3106. Straight Plug for Flexible Cable, Clamp Type (Cable Type RG-178), With Lockwire Holes | |
| MIL-PRF-39012 QPL Connectors. SMA Series. M39012/55-3107. Straight Plug for Flexible Cable, Clamp Type (Cable Type RG-316), With Lockwire Holes | |
| MIL-PRF-39012 QPL Connectors. SMA Series. M39012/55-3108. Straight Plug for Flexible Cable, Clamp Type (Cable Type RG-122), With Lockwire Holes | |
| MIL-PRF-39012 QPL Connectors. SMA Series. M39012/55-3110. Straight Plug for Flexible Cable, Clamp Type (Cable Type RG-303), With Lockwire Holes | |
| MIL-PRF-39012 QPL Connectors. SMA Series. M39012/55-3125. Straight Plug for Flexible Cable, Crimp Type (Cable Type RG-178), No Lockwire Holes | |
| MIL-PRF-39012 QPL Connectors. SMA Series. M39012/55-3127. Straight Plug for Flexible Cable, Crimp Type (Cable Type RG-122), No Lockwire Holes | |
| MIL-PRF-39012 QPL Connectors. SMA Series. M39012/59-3006. Bulkhead Jack for Flexible Cable, Clamp Type (Cable Type RG-178) | |
| MIL-PRF-39012 QPL Connectors. SMA Series. M39012/59-3007. Bulkhead Jack for Flexible Cable, Clamp Type (Cable Type RG-316) | |
| MIL-PRF-39012 QPL Connectors. SMA Series. M39012/59-3008. Bulkhead Jack for Flexible Cable, Clamp Type (Cable Type RG-122) | |
| MIL-PRF-39012 QPL Connectors. SMA Series. M39012/59-3009. Bulkhead Jack for Flexible Cable, Clamp Type (Cable Type RG-58, 142) | |
| MIL-PRF-39012 QPL Connectors. SMA Series. M39012/59-3010. Bulkhead Jack for Flexible Cable, Clamp Type (Cable Type RG-303) | |
| MIL-PRF-39012 QPL Connectors. SMA Series. M39012/61-3001. Bulkhead Jack Receptacle, Solder Pot Contact, Rear Mount | |
| MIL-PRF-39012 QPL Connectors. SMA Series. M39012/61-3002. Bulkhead Jack Receptacle, Solder Pot Contact, Front Mount | |
| MIL-PRF-39012 QPL Connectors. SMA Series. M39012/83B3003. Bulkhead Jack for Semi-Rigid Cable, Solder Clamp Type (Cable Type RG-405) | |
| MIL-PRF-39012 QPL Connectors. SMA Series. M39012/83B3004. Bulkhead Jack for Semi-Rigid Cable, Solder Clamp Type (Cable Type RG-402) | |
| MIL-PRF-39012 QPL Connectors. SMA Series. M39012/92B3001. Straight Plug for .141"" Semi-Rigid Cable, Direct-Solder Type (Cable Type RG-405), With Locking Wire Holes | |
| MIL-PRF-39012 QPL Connectors. SMA Series. M39012/92B3101. Straight Plug for .141"" Semi-Rigid Cable, Direct-Solder Type (Cable Type RG-405), Without Locking Wire Holes | |
| MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/67-0003. Gold Plated Straight Plug for Flexible Cable, Clamp Type (Cable Type RG-178) | |
| MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/67B0008. Gold Plated Straight Plug for Flexible Cable, Crimp Type (Cable Type RG-178) | |
| MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/68-0003. Gold Plated Straight Jack for Flexible Cable, Clamp Type (Cable Type RG-178) | |
| MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/68-0004. Gold Plated Straight Jack for Flexible Cable, Clamp Type (Cable Type RG-316) | |
| MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/68B0008. Gold Plated Straight Jack for Flexible Cable, Crimp Type (Cable Type RG-178) | |
| MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/68B0009. Gold Plated Straight Jack for Flexible Cable, Crimp Type (Cable Type RG-316) | |
| MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/69-0004. Gold Plated Right Angle Plug for Flexible Cable, Clamp Type (Cable Type RG-316) | |
| MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/69B0008. Gold Plated Right Angle Plug for Flexible Cable, Crimp Type (Cable Type RG-178) | |
| MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/70-0003. Gold Plated Bulkhead Jack for Flexible Cable, Clamp Type (Cable Type RG-316) | |
| MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/70-0004. Gold Plated Bulkhead Jack for Flexible Cable, Clamp Type (Cable Type RG-178) | |
| MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/70B0008. Gold Plated Bulkhead Jack for Flexible Cable, Crimp Type (Cable Type RG-178) | |
| MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/70B0009. Gold Plated Bulkhead Jack for Flexible Cable, Crimp Type (Cable Type RG-316) | |
| MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/71-0001. Gold Plated Bulkhead Jack for Flexible Solder Pot Contact Rear Mount | |
| MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/71-0002. Gold Plated Bulkhead Jack for Flexible Solder Pot Contact Front Mount | |
| MIL-PRF-39012 QPL Connectors. SMB Series. M39012/95-0002. Gold Plated SMB Straight P.C. Board Jack Receptacle (leg length 0.125 in). | |
| MIL-PRF-39012 QPL Connectors. SMB Series. M39012/95-0003. Gold Plated SMB Straight P.C. Board Jack Receptacle (leg length 0.093 in). | |
| MIL-PRF-39012 QPL Connectors. SMC Series. M39012/73-0103. Gold Plated Straight Plug for Flexible Cable, Clamp type (Cable Type RG-178) | |
| MIL-PRF-39012 QPL Connectors. SMC Series. M39012/73B0008. Gold Plated Straight Plug for Flexible Cable, Crimp Type (Cable Type RG-178) | |
| MIL-PRF-39012 QPL Connectors. SMC Series. M39012/73B0009. Gold Plated Straight Plug for Flexible Cable, Crimp Type (Cable Type RG-316) | |
| MIL-PRF-39012 QPL Connectors. SMC Series. M39012/74-0003. Gold Plated Straight Jack for Flexible Cable, Clamp Type (Cable Type RG-178) | |
| MIL-PRF-39012 QPL Connectors. SMC Series. M39012/74-0004. Gold Plated Straight Jack for Flexible Cable, Clamp Type (Cable Type RG-316) | |
| MIL-PRF-39012 QPL Connectors. SMC Series. M39012/74B0008. Gold Plated Straight Jack for Flexible Cable, Crimp Type (Cable Type RG-178) | |
| MIL-PRF-39012 QPL Connectors. SMC Series. M39012/77-0001. Gold Plated Bulkhead Jack Receptacle, Solder Pot Contact, Rear Mount | |
| MIL-PRF-39012 QPL Connectors. SMC Series. M39012/77-0002. Gold Plated Bulkhead Jack Receptacle, Solder Pot Contact, Front Mount | |
| PC Board / Panel Mount Types; Right Angle PC Board Jack | |
| PC Board / Panel Mount Types; Right Angle PC Board Plug | |
| PC Board / Panel Mount Types; Straight Vertical PC Board Plug | |
| PINS FOR HBC1855A | |
| Precision .047 1.85 mm plug cable connector | |
| Precision .047 1.85mm jack cable connector | |
| Precision .047, 2.40mm jack cable connector | |
| Precision .047, 2.40mm plug Cable Connector | |
| Precision .047, 2.92mm jack Cable Connector | |
| Precision .085, 2.92mm jack Cable Connector | |
| Precision .085, 2.92mm plug Cable Connector | |
| Precision .402, 2.92mm plug Cable Connector | |
| Precision test grade adapters feature passivated stainless steel construction for long life in environments where repetitive attachment to test equipment is required. All adapters are designed for outstanding electrical performance... | |
| PSMP Straight Jack Round Post Bulkhead Mount Limited Detent 50 Ohm | |
| PSMP Straight Jack Round Post Bulkhead Mount Smooth Bore 50 Ohm | |
| PSMP Straight PCB Jack Edge Mount Limited Detent 50 Ohm | |
| PSMP Straight PCB Jack EMI Ring Surface Mount Limited Detent 50 Ohm | |
| PSMP Straight PCB Jack EMI Ring Through-Hole Limited Detent 50 Ohm | |
| PSMP Straight PCB Jack Surface Mount Limited Detent 50 Ohm | |
| PSMP Straight PCB Jack Surface Mount Smooth Bore 50 Ohm | |
| PSMP Straight PCB Jack Through-Hole Legs Right-Angle Contact Limited Detent 50 Ohm | |
| PSMP Straight PCB Jack Through-Hole Legs Right-Angle Contact Smooth Bore 50 Ohm | |
| PSMP Straight PCB Jack Through-Hole Limited Detent 50 Ohm | |
| PSMP Straight PCB Jack Through-Hole Smooth Bore 50 Ohm | |
| QMA Right Angle Crimp Plug for LMR-240 50 Ohm | |
| QMA Right Angle Crimp Plug for RG-316 50 Ohm | |
| QMA Right Angle PCB Jack 50 Ohm | |
| QMA Right Angle Solder Plug for .086 Semi-Rigid 50 Ohm | |
| QMA Staight PCB Jack 50 Ohm | |
| QMA Straight Crimp Jack for RG-316 Bulkhead 50 Ohm | |
| QMA Straight Crimp Jack for RG-316 Double Braided Bulkhead 50 Ohm | |
| QMA Straight Crimp Plug for RG-316 50 Ohm | |
| QMA Straight Crimp Plug for RG-58 LMR-195 50 Ohm | |
| QMA Straight Jack Panel Mount Round Post 50 Ohm | |
| QMA Straight Jack Press-Fit Panel Mount Round Post 50 Ohm | |
| QMA Straight Jack Pressure Sealed IP-67 Round Post Bulkhead 50 Ohm | |
| QMA Straight Jack Round Post Bulkhead 50 Ohm | |
| QMA Straight PCB Jack Bulkhead 50 Ohm | |
| QMA Straight Solder Jack for .086 Semi-Rigid and RG-405 Bulkhead 50 Ohm | |
| QMA Straight Solder Jack for .141 Semi-Rigid and RG-402 Bulkhead 50 Ohm | |
| QMA Straight Solder Jack Round Post Bulkhead 50 Ohm | |
| QMA Straight Solder Plug for .086 Semi-Rigid 50 Ohm | |
| QMA Straight Solder Plug for .141 Semi-Rigid 50 Ohm | |
| RF / Coaxial Connector, BNC Coaxial, Straight Jack, Through Hole Vertical, 75 ohm | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| SMA Bulkhead Straight Jacks for Semi-Rigid Cable | |
| SMA Cable Plugs for Semi-Rigid Cable | |
| SMA Conectors; Bulkhead Jack. Front Mount. | |
| SMA Low Profile Right Angle Panel Jack Receptacles | |
| SMA P.C. Board Right Angle Jack Receptacles | |
| SMA P.C. Board Right Angle Plug Receptacles | |
| SMA P.C. Board Straight Jack Receptacles | |
| SMA P.C. Board Straight Plug Receptacles | |
| SMA R/A PLUG FOR RG58 | |
| SMA Right Angle Bulkhead Jack Receptacles | |
| SMA Right Angle Bulkhead Jacks for Flexible Cable | |
| SMA Right Angle Cable Plug for Semi-Rigid Cable | |
| SMA Right Angle Panel Jack Receptacles | |
| SMA Right Angle Panel Plug Receptacles | |
| SMA Straight Bulkhead Jack Receptacles | |
| SMA Straight Bulkhead Jacks for Semi-Rigid Cable | |
| SMA Straight Cable Jacks for Semi-Rigid Jack | |
| SMA Straight Cable Plugs for Semi-Rigid Cable | |
| SMA Straight Jack 1/2"" Square Flange Hermetic Seal Launchers | |
| SMA Straight Jack 2-Hole Flange Hermetic Seal Launchers | |
| SMA Straight Jack 3/8"" Square Flange Hermetic Seal Launchers | |
| SMA Straight Jack Receptacles for 0.010"" Microstrip | |
| SMA Straight Jack Stripline Receptacles | |
| SMA Straight Panel Jack Receptacles | |
| SMA Straight Panel Jacks for Semi-Rigid Cable | |
| SMA Straight Panel Plug Receptacles | |
| Snaps into 2 holes in PC board and locks into place for reflow soldering. No additional fixturing needed for this robust board connection. | |
| Straight Vertical PC Board Jack | |
| The Shadow ™ in the trade name for the best high definition BNC connector available at any price Shadow™ BNC connectors fit all standard broadcast cables and utilize most standard... | |
| These connectors have 0.010"" diameter contact extensions for good electrical transition to narrow microstrip lines. The reduced-diameter insulators are extended beyond the flange to maintain 50Ω impedance through microstrip package... | |
| These connectors require a minimum package wall thickness of 0.250"" for proper retention. | |
| These knurl mount receptacles can provide an economical alternative to flange mounted connectors, and are especially used in dense packaging applications. They should be used in panels at least 0.100""... | |
| These surface mount P.C. board receptacles are available in top mount or edge mount types, in SMA, SMB, SMC, SSMB, SSMC, and 75Ω series. When mounted, they withstand torque, shear,... |
| << Prev | Next >> |