TE Connectivity Coax Connectors 5227699-2

Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Profile Height from PCB : 15.88 MM  [.625 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : PBT Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 6.35 MM  [.25 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Profile Height from PCB : 15.88 MM  [.625 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : PBT Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 6.35 MM  [.25 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5227699-2 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5227699-2
Coax Connectors 5227699-2
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Profile Height from PCB : 15.88 MM  [.625 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : PBT Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 6.35 MM  [.25 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel, Copper

Dimensions


  • Profile Height from PCB : 15.88 MM  [.625 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • PCB Mount Retention : Without
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Dielectric Material : PBT
  • Grade : Commercial

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 6.35 MM  [.25 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Singapore, Singapore
4GHz 50 Ohm Electronic Connector
437-5227699-2
4GHz 50 Ohm Electronic Connector 437-5227699-2
Female BNC RF Connector, 4GHz, 50 Ohm, PCB Mount, Vertical Product overview: 5227699-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-5227699-2 can be used for catalog matching and distributor lookup.

Female BNC RF Connector, 4GHz, 50 Ohm, PCB Mount, Vertical Product overview: 5227699-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-5227699-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
5227699-2
RF Coaxial Board Mount Connector 5227699-2
BNC RF Connectors

BNC RF Connectors

Supplier's Site
Coaxial Connector (RF) Assemblies - A32269-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32269-ND
Coaxial Connector (RF) Assemblies A32269-ND
BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
Connectors RF - Miniature (BNC,TNC,SC) - 5227699-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
5227699-2
Connectors RF - Miniature (BNC,TNC,SC) 5227699-2
BNC PCB VERTICAL

BNC PCB VERTICAL

Buy Now
Coaxial Connectors (RF) - 5227699-2 - 763939-5227699-2 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 5227699-2
763939-5227699-2
Coaxial Connectors (RF) - 5227699-2 763939-5227699-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763939-5227699-2 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 85°C Connector Type: Jack, Female Socket Fastening Type: Bayonet Lock Contact Termination: Solder Connector Style: BNC Voltage Rating: 500V Frequency - Max: 4GHz Housing Color: Silver Impedance: 50 Ohm Body Material: Zinc Shield Termination: Solder Body Finish: Nickel Center Contact Material: Phosphor Bronze Center Contact Plating: Gold Dielectric Material: Polybutylene Terephthalate (PBT), Polyester Mating Cycles: 500 Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763939-5227699-2
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 85°C
Connector Type: Jack, Female Socket
Fastening Type: Bayonet Lock
Contact Termination: Solder
Connector Style: BNC
Voltage Rating: 500V
Frequency - Max: 4GHz
Housing Color: Silver
Impedance: 50 Ohm
Body Material: Zinc
Shield Termination: Solder
Body Finish: Nickel
Center Contact Material: Phosphor Bronze
Center Contact Plating: Gold
Dielectric Material: Polybutylene Terephthalate (PBT), Polyester
Mating Cycles: 500
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5227699-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5227699-2
RF Connectors / Coaxial Connectors 5227699-2
RF Connectors / Coaxial Connectors VERT. METALIZED JACK

RF Connectors / Coaxial Connectors VERT. METALIZED JACK

Buy Now Datasheet
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity - 42K8706 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
42K8706
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 42K8706
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
5227699-2 Rohs Compliant Amp - Te Connectivity - 84AC3857 - Newark, An Avnet Company
Chicago, IL, United States
5227699-2 Rohs Compliant Amp - Te Connectivity
84AC3857
5227699-2 Rohs Compliant Amp - Te Connectivity 84AC3857
5227699-2 ROHS COMPLIANT: YES

5227699-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Heilind Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 5227699-2 437-5227699-2 5227699-2 A32269-ND 5227699-2 763939-5227699-2 5227699-2 42K8706 84AC3857
Product Name Coax Connectors 4GHz 50 Ohm Electronic Connector RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies Connectors RF - Miniature (BNC,TNC,SC) Coaxial Connectors (RF) - 5227699-2 RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 5227699-2 Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector BNC; Jack, Female Socket BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Termination Through Hole - Solder Solder Solder Through Hole Vertical
Mounting Panel Mount Through Hole Through Hole PCB Mount
Coupling Bayonet
Unlock Full Specs
to access all available technical data