Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
G-Type Straight PCB Jack 75 Ohm
G Type Connector Jack, Female Socket 75Ohm Through Hole Solder
RF/COAXIAL, G JACK, STRAIGHT, 75 OHM, SOLDER; Connector Type:G Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:3GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors G VT JCK PCB
| Amphenol RF | Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 531-40051 | 531-40051 | 531-40051 | ARF2074-ND | 30C1290 | 531-40051 |
| Product Name | Type G RF Connector | Connectors | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial, G Jack, Straight, 75 Ohm, Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | Type G | Jack, Female Socket | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight; Straight Jack | Straight | ||
| Category | Coaxial Connector; RF and Microwave Connector |