DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1500 2000 2500 2800 2850 2900 2950 3000 3050 3070 3080 3090 3100 3110 3120 3124 3125 3126 3127 3128 3129 3130 3131 3132 3133 3134 3135 3136 3140 3150 3160 3170 3180 3190 3200 3235
Product Name Notes
"1.5k Ohm ±2% 100mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SSOP (0.154"", 3.90mm Width)"
"10 Ohm ±2% 100mW Power Per Element Isolated 12 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
"10 Ohm ±5% 100mW Power Per Element Isolated 12 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
"100 Ohm ±5% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
"100 Ohm ±5% 100mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SSOP (0.154"", 3.90mm Width)"
"100 Ohm ±5% 100mW Power Per Element Isolated 12 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
"100 Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
"10k Ohm ±2% 100mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SSOP (0.154"", 3.90mm Width)"
"10k Ohm ±2% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
"10k Ohm ±2% 100mW Power Per Element Isolated 12 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
"10k Ohm ±5% 100mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SSOP (0.154"", 3.90mm Width)"
"10k Ohm ±5% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
"10k Ohm ±5% 100mW Power Per Element Isolated 12 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
"10k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
"150 Ohm ±5% 100mW Power Per Element Isolated 12 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
"18 Ohm ±5% 100mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SSOP (0.154"", 3.90mm Width)"
"180 Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
"1k Ohm ±2% 100mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SSOP (0.154"", 3.90mm Width)"
"1k Ohm ±2% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
"1k Ohm ±5% 100mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SSOP (0.154"", 3.90mm Width)"
"1k Ohm ±5% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
"1k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
"2.2k Ohm ±5% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
"2.2k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
"2.7k Ohm ±5% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
"20k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
"22 Ohm ±5% 100mW Power Per Element Isolated 12 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
"22 Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
"220 Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
"24 Ohm ±2% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
"2k Ohm ±5% 100mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SSOP (0.154"", 3.90mm Width)"
"2k Ohm ±5% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
"3.3k Ohm ±5% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
"33 Ohm ±2% 100mW Power Per Element Isolated 12 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
"33 Ohm ±2% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
"33 Ohm ±5% 100mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SSOP (0.154"", 3.90mm Width)"
"33 Ohm ±5% 100mW Power Per Element Isolated 12 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
"33 Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
"330 Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
"33k Ohm ±5% 100mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SSOP (0.154"", 3.90mm Width)"
"39 Ohm ±2% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
"39 Ohm ±5% 100mW Power Per Element Isolated 12 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
"390 Ohm ±5% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
"4.7k Ohm ±2% 100mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SSOP (0.154"", 3.90mm Width)"
"4.7k Ohm ±2% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
"4.7k Ohm ±2% 100mW Power Per Element Isolated 12 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
"4.7k Ohm ±5% 100mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SSOP (0.154"", 3.90mm Width)"
"4.7k Ohm ±5% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
"4.7k Ohm ±5% 100mW Power Per Element Isolated 12 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
"4.7k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
"47 Ohm ±2% 100mW Power Per Element Isolated 12 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
"47 Ohm ±5% 100mW Power Per Element Isolated 12 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
"47 Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
"470 Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
"47k Ohm ±5% 100mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SSOP (0.154"", 3.90mm Width)"
"5.1k Ohm ±2% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
"51 Ohm ±2% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
"51 Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
"510 Ohm ±2% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
"5k Ohm ±2% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
"6.8k Ohm ±5% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
"62 Ohm ±5% 100mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SSOP (0.154"", 3.90mm Width)"
"68 Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
1.2 kOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
1.5 kOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0202 (0505 Metric) Bonding Mountable, Moisture Resistant Thin Film
10 Ohms ±1% 15W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
10 Ohms ±5% 25W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
10 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
100 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
100 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
100 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
100 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
100 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
100k Ohm ±0.1% 100mW Power Per Element Isolated 2 Resistor Network/Array ±10ppm/°C 4-SIP
100k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 6-SIP
100k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±10ppm/°C 3-SIP
100k Ohm ±0.1% 100mW Power Per Element Voltage Divider 3 Resistor Network/Array ±10ppm/°C 4-SIP
100k, 900k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±10ppm/°C 3-SIP
10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 6-SIP
10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 8-SIP
10k, 90k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±10ppm/°C 3-SIP
120 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
120 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
120 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
15 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
15 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
150 Ohms ±1% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
150 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
18 kOhms ±1% 15W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
1k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 8-SIP
1k, 9k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±10ppm/°C 3-SIP
1M Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±10ppm/°C 3-SIP
2.5 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
20 kOhms ±1% 15W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
20 kOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
200 mOhms ±1% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
22 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
22 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
22 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
220 mOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
270 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
2k Ohm ±0.1% 100mW Power Per Element Isolated 2 Resistor Network/Array ±10ppm/°C 4-SIP
2k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 8-SIP
3 kOhms ±5% 15W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
3 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
3.3 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
3.6 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
300 mOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
33 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
33 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
33 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
33 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
330 mOhms ±1% 15W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
39 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
39 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
39 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
39 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
39 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
4 kOhms ±5% 15W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
4.7 kOhms ±5% 1500W Wirewound Chassis Mount Resistor
47 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
47 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
470 Ohms ±5% 2000W Wirewound Chassis Mount Resistor
5.1 Ohms ±5% 25W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
50 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
500 mOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
51 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
56 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
56 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
56 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
56 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
5k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 8-SIP
5k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±10ppm/°C 3-SIP
6.8 kOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
620 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
8 kOhms ±1% 15W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
82 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
82 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
CAP
Chassis Mount Resistor
GENERAL PURPOSE CEMENT COATED WI
RES 0.1 OHM 3W 5% AXIAL
RES 0.1 OHM 7W 5% AXIAL
RES 0.15 OHM 3W 5% AXIAL
RES 0.15 OHM 7W 5% AXIAL
RES 0.2 OHM 3W 5% AXIAL
RES 0.22 OHM 3W 5% AXIAL
RES 0.22 OHM 7W 5% AXIAL
RES 0.33 OHM 3W 5% AXIAL
RES 0.33 OHM 5% 5W AXIAL
RES 0.33 OHM 7W 5% AXIAL
RES 0.47 OHM 3W 5% AXIAL
RES 0.47 OHM 7W 5% AXIAL
RES 0.51 OHM 5% 10W AXIAL
RES 0.56 OHM 1% 5W AXIAL
RES 0.68 OHM 3W 5% AXIAL
RES 0.68 OHM 7W 5% AXIAL
RES 1.0 OHM 3W 5% AXIAL
RES 1.0 OHM 7W 5% AXIAL
RES 1.02K OHM 0.1% 1/32W 0201
RES 1.05K OHM 0.1% 1/32W 0201
RES 1.0K OHM 0.1% 1/10W 0402
RES 1.0K OHM 0.1% 1/10W 0603
RES 1.0K OHM 0.1% 1/16W 0402
RES 1.0K OHM 0.1% 1/32W 0201
RES 1.0K OHM 10.5W 5% AXIAL
RES 1.0K OHM 14W 5% AXIAL
RES 1.0K OHM 3W 5% AXIAL
RES 1.0K OHM 7W 5% AXIAL
RES 1.20K OHM 0.5% 1/20W 0201
RES 1.2K OHM 3W 5% AXIAL
RES 1.2K OHM 5% 3W AXIAL
RES 1.42K OHM 0.1% 1/10W 0402
RES 1.45K OHM 0.1% 1/10W 0402
RES 1.5 OHM 3W 5% AXIAL
RES 1.5 OHM 7W 5% AXIAL
RES 1.50K OHM 0.5% 1/20W 0201
RES 1.5K OHM 7W 5% AXIAL
RES 1.80K OHM 0.5% 1/20W 0201
RES 1.87K OHM 0.1% 1/16W 0402
RES 10 OHM 10.5W 5% AXIAL
RES 10 OHM 5% 14W AXIAL
RES 10.0 OHM 3W 5% AXIAL
RES 10.0 OHM 7W 5% AXIAL
RES 10.0K OHM 0.05% 1/10W 0603
RES 10.0K OHM 0.1% 1/16W 0402
RES 10.2K OHM 0.1% 1/10W 0603
RES 10.7K OHM 0.1% 1/10W 0603
RES 10.7K OHM 0.1% 1/16W 0402
RES 100 OHM 0.5% 1/20W 0201
RES 100 OHM 10.5W 5% AXIAL
RES 100 OHM 3W 5% AXIAL
RES 100 OHM 5% 1W AXIAL
RES 100 OHM 5% 7W AXIAL
RES 100 OHM 7W 5% AXIAL
RES 100K OHM 0.1% 1/16W 0402
RES 100K OHM 14W 5% AXIAL
RES 10K OHM 10.5W 5% AXIAL
RES 10K OHM 14W 5% AXIAL
RES 10K OHM 3W 5% AXIAL
RES 10K OHM 7W 5% AXIAL
RES 12.0 OHM 3W 5% AXIAL
RES 12.0K OHM 0.1% 1/10W 0402
RES 12.0K OHM 0.1% 1/16W 0402
RES 12.7K OHM 0.1% 1/16W 0402
RES 120 OHM 0.5% 1/20W 0201
RES 120 OHM 5% 2W AXIAL
RES 120 OHM 5% 5W AXIAL
RES 120 OHM 7W 5% AXIAL
RES 127 OHM 0.1% 1/20W 0201
RES 12K OHM 5% 7W AXIAL
RES 14.3K OHM 0.1% 1/16W 0402
RES 140K OHM 0.1% 1/10W 0603
RES 15 OHM 10.5W 5% AXIAL
RES 15 OHM 5% 5W AXIAL
RES 15 OHM 5% 7W AXIAL
RES 15.0 OHM 3W 5% AXIAL
RES 15.0 OHM 7W 5% AXIAL
RES 15.0K OHM 0.1% 1/10W 0402
RES 15.0K OHM 0.1% 1/16W 0402
RES 150 OHM 10.5W 5% AXIAL
RES 150 OHM 3W 5% AXIAL
RES 150 OHM 5% 2W AXIAL
RES 150 OHM 7W 5% AXIAL
RES 150K OHM 0.1% 1/16W 0402
RES 15K OHM 7W 5% AXIAL
RES 16K9 OHM 0.1% 1/10W 0603
RES 18.0K OHM 0.1% 1/16W 0402
RES 180 OHM 0.5% 1/20W 0201
RES 19.1K OHM 0.1% 1/16W 0402
RES 1K OHM 0.5% 1/20W 0201
RES 2.2 OHM 3W 5% AXIAL
RES 2.2 OHM 7W 5% AXIAL
RES 2.20K OHM 0.5% 1/20W 0201
RES 2.2K OHM 14W 5% AXIAL
RES 2.2K OHM 3W 5% AXIAL
RES 2.2K OHM 5% 10W AXIAL
RES 2.2K OHM 7W 5% AXIAL
RES 2.37K OHM 0.1% 1/16W 0402
RES 2.70K OHM 0.5% 1/20W 0201
RES 2.74K OHM 0.1% 1/10W 0603
RES 20.0K OHM 0.1% 1/10W 0603
RES 20.5K OHM 0.1% 1/16W 0402
RES 200K OHM 0.1% 1/16W 0402
RES 20K OHM 7W 5% AXIAL
RES 22 OHM 10.5W 5% AXIAL
RES 22 OHM 14W 5% AXIAL
RES 22 OHM 5% 1W AXIAL
RES 22 OHM 5% 5W AXIAL
RES 22.0 OHM 3W 5% AXIAL
RES 22.0 OHM 7W 5% AXIAL
RES 220 OHM 0.5% 1/20W 0201
RES 220 OHM 3W 5% AXIAL
RES 220 OHM 7W 5% AXIAL
RES 221 OHM 0.1% 1/16W 0402
RES 22K OHM 10.5W 5% AXIAL
RES 24.9K OHM 0.1% 1/10W 0402
RES 240K OHM 0.1% 1/16W 0402
RES 243K OHM 0.1% 1/10W 0603
RES 249K OHM 0.1% 1/16W 0402
RES 27 OHM 0.5% 1/20W 0201
RES 270 OHM 0.5% 1/20W 0201
RES 3.01K OHM 0.1% 1/10W 0603
RES 3.0K OHM 0.1% 1/16W 0402
RES 3.16K OHM 0.1% 1/16W 0402
RES 3.3 OHM 3W 5% AXIAL
RES 3.3 OHM 7W 5% AXIAL
RES 3.30K OHM 0.5% 1/20W 0201
RES 3.3K OHM 3W 5% AXIAL
RES 3.3K OHM 5W AXIAL
RES 3.3K OHM 7W 5% AXIAL
RES 3.90K OHM 0.5% 1/20W 0201
RES 30.0K OHM 0.1% 1/10W 0603
RES 30.9K OHM 0.1% 1/16W 0402
RES 33 OHM 0.5% 1/20W 0201
RES 33 OHM 5% 1W AXIAL
RES 33.0 OHM 3W 5% AXIAL
RES 33.0 OHM 7W 5% AXIAL
RES 330 OHM 0.1% 1/10W 0603
RES 330 OHM 0.5% 1/20W 0201
RES 330 OHM 10.5W 5% AXIAL
RES 330 OHM 3W 5% AXIAL
RES 330 OHM 7W 5% AXIAL
RES 39 OHM 0.5% 1/20W 0201
RES 39 OHM 5% 5W AXIAL
RES 39.2K OHM 0.1% 1/16W 0402
RES 39.7K OHM 0.1% 1/16W 0402
RES 390 OHM 0.5% 1/20W 0201
RES 4.7 OHM 10.5W 5% AXIAL
RES 4.7 OHM 3W 5% AXIAL
RES 4.7 OHM 7W 5% AXIAL
RES 4.70K OHM 0.1% 1/32W 0201
RES 4.70K OHM 0.5% 1/20W 0201
RES 4.7K OHM 10.5W 5% AXIAL
RES 4.7K OHM 14W 5% AXIAL
RES 4.7K OHM 3W 5% AXIAL
RES 4.7K OHM 7W 5% AXIAL
RES 4.87K OHM 1% 1/16W 0402
RES 4.99K OHM 0.1% 1/16W 0402
RES 44.9K OHM 0.1% 1/16W 0402
RES 45.3K OHM 0.1% 1/16W 0402
RES 47 OHM 0.5% 1/20W 0201
RES 47 OHM 14W 5% AXIAL
RES 47 OHM 5% 1W AXIAL
RES 47.0 OHM 3W 5% AXIAL
RES 47.0 OHM 7W 5% AXIAL
RES 47.0K OHM 0.1% 1/10W 0603
RES 470 OHM 0.5% 1/20W 0201
RES 470 OHM 3W 5% AXIAL
RES 470 OHM 7W 5% AXIAL
RES 47K OHM 10.5W 5% AXIAL
RES 47K OHM 14W 5% AXIAL
RES 48.7K OHM 0.1% 1/10W 0603
RES 49.9K OHM 0.5% 1/16W 0402
RES 499 OHM 0.1% 1/16W 0402
RES 5.23K OHM 0.1% 1/10W 0402
RES 5.23K OHM 0.1% 1/10W 0603
RES 5.60K OHM 0.1% 1/16W 0402
RES 5.60K OHM 0.5% 1/20W 0201
RES 51 OHM 0.1% 1/16W 0402
RES 51 OHM 0.5% 1/20W 0201
RES 549 OHM 0.1% 1/16W 0402
RES 56 OHM 0.5% 1/20W 0201
RES 56 OHM 5% 1W AXIAL
RES 56 OHM 5% 3W AXIAL
RES 56.0 OHM 3W 5% AXIAL
RES 56.0K OHM 0.1% 1/10W 0402
RES 560 OHM 0.5% 1/20W 0201
RES 5K OHM 5% 10W AXIAL
RES 6.04K OHM 0.1% 1/16W 0402
RES 6.8 OHM 3W 5% AXIAL
RES 6.8 OHM 7W 5% AXIAL
RES 6.80K OHM 0.5% 1/20W 0201
RES 6.8K OHM 3W 5% AXIAL
RES 6.8K OHM 7W 5% AXIAL
RES 634 OHM 0.1% 1/10W 0402
RES 68 OHM 0.5% 1/20W 0201
RES 68 OHM 10.5W 5% AXIAL
RES 68.0 OHM 3W 5% AXIAL
RES 68.0 OHM 7W 5% AXIAL
RES 68.0K OHM 0.1% 1/10W 0402
RES 680 OHM 0.1% 1/10W 0402
RES 680 OHM 0.5% 1/20W 0201
RES 680 OHM 3W 5% AXIAL
RES 680 OHM 7W 5% AXIAL
RES 68K OHM 14W 5% AXIAL
RES 7.50K OHM 0.5% LEAD 0402
RES 76.8K OHM 0.1% 1/10W 0402
RES 8.20K OHM 0.5% 1/20W 0201
RES 82 OHM 0.1% 1/16W 0402
RES 82 OHM 0.5% 1/20W 0201
RES 82.0 OHM 7W 5% AXIAL
RES 82.0K OHM 0.1% 1/16W 0402
RES 820 OHM 0.5% 1/20W 0201
RES 83 OHM 5% 7W AXIAL
RES 88.7K OHM 0.1% 1/10W 0402
RES 88.7K OHM 0.1% 1/16W 0402
RES ARRAY 23 RES 3.3KOHM 24SSOP
RES ARRAY 8 RES 120 OHM 16SSOP
RES AX WW 150 5W 5%
RES CERM WW 15W .385 OHM 1%
RES CERM WW 15W 15K OHM 5%
RES FILM 169K OHM 0.5% 1/4W 1206
RES FILM 180K OHM 0.1% 1/4W 1206
RES FILM 1M OHM 0.1% 1/4W 1206
RES FILM 1M OHM 1% 1/4W 1206
RES FILM 1M1 OHM 0.1% 1/4W 1206
RES FILM 1M1 OHM 0.5% 1/4W 1206
RES FILM 1M2 OHM 0.1% 1/4W 1206
RES FILM 1M5 OHM 0.1% 1/4W 1206
RES FILM 200K OHM 0.1% 1/4W 1206
RES FILM 200K OHM 0.5% 1/4W 1206
RES FILM 200K OHM 1% 1/4W 1206
RES FILM 220K OHM 0.1% 1/4W 1206
RES FILM 240K OHM 0.1% 1/4W 1206
RES FILM 270K OHM 0.1% 1/4W 1206
RES FILM 287K OHM 0.1% 1/4W 1206
RES FILM 300K OHM 0.1% 1/4W 1206
RES FILM 330K OHM 0.1% 1/4W 1206
RES FILM 330K OHM 1% 1/4W 1206
RES FILM 360K OHM 0.1% 1/4W 1206
RES FILM 390K OHM 0.1% 1/4W 1206
RES FILM 430K OHM 0.1% 1/4W 1206
RES FILM 470K OHM 0.1% 1/4W 1206
RES FILM 499K OHM 0.1% 1/4W 1206
RES FILM 499K OHM 0.5% 1/4W 1206
RES FILM 510K OHM 0.1% 1/4W 1206
RES FILM 510K OHM 1% 1/4W 1206
RES FILM 560K OHM 0.1% 1/4W 1206
RES FILM 620K OHM 0.1% 1/4W 1206
RES FILM 680K OHM 0.1% 1/4W 1206
RES FILM 750K OHM 0.1% 1/4W 1206
RES FILM 787K OHM 0.1% 1/4W 1206
RES FILM 820K OHM 0.1% 1/4W 1206
RES FILM 820K OHM 0.5% 1/4W 1206
RES FILM 820K OHM 1% 1/4W 1206
RES FILM 910K OHM 0.1% 1/4W 1206
RES, WW, 10W, 1 OHM, 1%, STANDOF
RES, WW, 10W, 1.5 KOHM, 10%, STA
RES, WW, 10W, 18 KOHM, 10%, STAN
RES, WW, 10W, 2 OHM, 5%
RES, WW, 10W, 2.7 KOHM, 10%, STA
RES, WW, 10W, 2.7 KOHM, 5%, STAN
RES, WW, 10W, 220 OHM, 10%, STAN
RES, WW, 15W, 18 KOHM, 10%, STAN
RES, WW, 15W, 20 KOHM, 5%, STAND
RES, WW, 15W, 250 OHM, 10%, STAN
RES, WW, 15W, 3.3 KOHM, 5%
RES, WW, 15W, 8 KOHM, 5%, STANDO
RES, WW, 15W, 9.1 KOHM, 5%, STAN
RES, WW, 20W, 250 OHM, 5%, STAND
RES, WW, 25W, 20 OHM, 5%, STANDO
RES, WW, 25W, 27 OHM, 5%, STANDO
RES, WW, 25W, 50 OHM, 5%, STANDO
RES, WW, 25W, 6.8 KOHM, 5%, STAN
RES, WW, 5W, 0.5 OHM, 5%, STANDO
RES, WW, 5W, 1 KOHM, 5%, STANDOF
RES, WW, 5W, 18 KOHM, 10%, STAND
RES, WW, 5W, 2.7 KOHM, 5%, STAND
RES, WW, 5W, 820 OHM, 5%, STAND
RESISTOR - BUS BAR SHUNT, 0.0005
Resistor - Isa-Weld Shunt
WCR 38X250 100U 5% BO12
WCR 38X300 22U 10% BO12
WCR 38X300 22U A 5% BO12
WCR 38X300 47U A 5% BO12
WCR 38X300 4U7 A 5% BO12
WCR 38X300 8U2 A 5% BO12
WIRE BOND RESISTOR, 0202 SIZE, S

<< Prev Next >>