Welwyn Components, Ltd. Through Hole Resistors W21-4K7JI

Description
RES 4.7K OHM 3W 5% AXIAL
Request a Quote Datasheet
Description
RES 4.7K OHM 3W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1121-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1121-3-ND
Through Hole Resistors 985-1121-3-ND
RES 4.7K OHM 3W 5% AXIAL

RES 4.7K OHM 3W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 1393275 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393275
Through Hole Resistors 1393275
Welwyn W21-4K7JI Resistor

Welwyn W21-4K7JI Resistor

Supplier's Site
Through Hole Resistors - 1393436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393436
Through Hole Resistors 1393436
Welwyn W21-4K7JI Resistor

Welwyn W21-4K7JI Resistor

Supplier's Site
Wirewound Resistor, 4.7Kohm, 2.5W, 5%; Resistance Tt Electronics/welwyn - 85K8744 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4.7Kohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
85K8744
Wirewound Resistor, 4.7Kohm, 2.5W, 5%; Resistance Tt Electronics/welwyn 85K8744
WIREWOUND RESISTOR, 4.7KOHM, 2.5W, 5%; Resistance:4.7kohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 4.7KOHM, 2.5W, 5%; Resistance:4.7kohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1121-3-ND 1393275 85K8744
Product Name Through Hole Resistors Through Hole Resistors Wirewound Resistor, 4.7Kohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details