DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1500
2000
2500
2800
2850
2900
2950
3000
3050
3060
3070
3080
3090
3100
3110
3120
3121
3122
3123
3124
3125
3126
3127
3128
3129
3130
3131
3132
3140
3150
3160
3170
3180
3190
3200
3235
| Product Name | Notes |
|---|---|
| 1 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 1 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 1 kOhms ±0.01% 0.6W Through Hole Resistor Radial Metal Foil | |
| 1 kOhms ±0.1% 6W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Metal Foil | |
| 1 MOhms ±0.01% 0.333W, 1/3W Through Hole Resistor Radial Thick Film | |
| 1 MOhms ±0.01% 0.75W, 3/4W Through Hole Resistor Radial Thick Film | |
| 1 MOhms ±0.1% 0.333W, 1/3W Through Hole Resistor Radial Thick Film | |
| 1 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Radial Thick Film | |
| 1 Ohms ±0.1% 10W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Metal Foil | |
| 1 Ohms ±5% 30W Wirewound Chassis Mount Resistor | |
| 1 Ohms ±5% 40W Wirewound Chassis Mount Resistor | |
| 1 Ohms ±5% 60W Wirewound Chassis Mount Resistor | |
| 1.5 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 1.5 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 1.5 kOhms ±5% 15W Through Hole Resistor Axial Anti-Arc, Current Sense, Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound | |
| 1.5 Ohms ±0.1% 10W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Metal Foil | |
| 10 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 10 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 10 kOhms ±0.01% 0.25W, 1/4W Through Hole Resistor Axial Metal Film | |
| 10 kOhms ±0.01% 0.333W, 1/3W Through Hole Resistor Radial Thick Film | |
| 10 kOhms ±0.01% 0.6W Through Hole Resistor Radial Metal Foil | |
| 10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film | |
| 10 kOhms ±0.1% 0.333W, 1/3W Through Hole Resistor Radial Thick Film | |
| 10 kOhms ±0.1% 6W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Metal Foil | |
| 10 MOhms ±0.01% 0.333W, 1/3W Through Hole Resistor Radial Thick Film | |
| 10 MOhms ±0.01% 0.75W, 3/4W Through Hole Resistor Radial Thick Film | |
| 10 MOhms ±0.1% 0.333W, 1/3W Through Hole Resistor Radial Thick Film | |
| 10 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Radial Thick Film | |
| 10 Ohms ±0.1% 10W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Metal Foil | |
| 10 Ohms ±5% 100W Wirewound Chassis Mount Resistor | |
| 10 Ohms ±5% 30W Wirewound Chassis Mount Resistor | |
| 10 Ohms ±5% 40W Wirewound Chassis Mount Resistor | |
| 100 kOhms ±0.01% 0.333W, 1/3W Through Hole Resistor Radial Thick Film | |
| 100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film | |
| 100 kOhms ±0.1% 0.333W, 1/3W Through Hole Resistor Radial Thick Film | |
| 100 Ohms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 100 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 100 Ohms ±0.01% 0.6W Through Hole Resistor Radial Metal Foil | |
| 100 Ohms ±5% 100W Wirewound Chassis Mount Resistor | |
| 100 Ohms ±5% 30W Wirewound Chassis Mount Resistor | |
| 100 Ohms ±5% 40W Wirewound Chassis Mount Resistor | |
| 100k, 9.9M Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±10ppm/°C 4-SIP Variation | |
| 12 kOhms ±0.01% 0.6W Through Hole Resistor Radial Metal Foil | |
| 120 Ohms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 120 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 120 Ohms ±0.01% 0.6W Through Hole Resistor Radial Metal Foil | |
| 120 Ohms ±5% 100W Wirewound Chassis Mount Resistor | |
| 15 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 15 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 15 kOhms ±0.01% 0.6W Through Hole Resistor Radial Metal Foil | |
| 15 Ohms ±0.1% 10W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Metal Foil | |
| 150 Ohms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 150 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 150 Ohms ±0.1% 6W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Metal Foil | |
| 150 Ohms ±5% 100W Wirewound Chassis Mount Resistor | |
| 2 kOhms ±0.01% 0.6W Through Hole Resistor Radial Metal Foil | |
| 2 MOhms ±0.01% 0.333W, 1/3W Through Hole Resistor Radial Thick Film | |
| 2 MOhms ±0.01% 0.75W, 3/4W Through Hole Resistor Radial Thick Film | |
| 2 MOhms ±0.1% 0.333W, 1/3W Through Hole Resistor Radial Thick Film | |
| 2 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Radial Thick Film | |
| 2.2 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 2.2 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 2.2 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 2.2 kOhms ±0.1% 6W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Metal Foil | |
| 2.2 Ohms ±0.1% 10W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Metal Foil | |
| 2.37 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film | |
| 2.5 kOhms ±0.01% 0.6W Through Hole Resistor Radial Metal Foil | |
| 20 kOhms ±0.01% 0.333W, 1/3W Through Hole Resistor Radial Thick Film | |
| 20 kOhms ±0.01% 0.6W Through Hole Resistor Radial Metal Foil | |
| 20 kOhms ±0.1% 0.333W, 1/3W Through Hole Resistor Radial Thick Film | |
| 20 MOhms ±0.01% 0.333W, 1/3W Through Hole Resistor Radial Thick Film | |
| 20 MOhms ±0.01% 0.75W, 3/4W Through Hole Resistor Radial Thick Film | |
| 20 MOhms ±0.1% 0.333W, 1/3W Through Hole Resistor Radial Thick Film | |
| 20 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Radial Thick Film | |
| 20 Ohms ±5% 100W Wirewound Chassis Mount Resistor | |
| 20 Ohms ±5% 30W Wirewound Chassis Mount Resistor | |
| 20 Ohms ±5% 40W Wirewound Chassis Mount Resistor | |
| 20 Ohms ±5% 60W Wirewound Chassis Mount Resistor | |
| 200 kOhms ±0.01% 0.333W, 1/3W Through Hole Resistor Radial Thick Film | |
| 200 kOhms ±0.1% 0.333W, 1/3W Through Hole Resistor Radial Thick Film | |
| 22 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 22 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 22 Ohms ±0.1% 10W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Metal Foil | |
| 220 Ohms ±0.01% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 220 Ohms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 220 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 220 Ohms ±0.1% 6W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Metal Foil | |
| 25 kOhms ±0.01% 0.6W Through Hole Resistor Radial Metal Foil | |
| 25 MOhms ±0.01% 0.75W, 3/4W Through Hole Resistor Radial Thick Film | |
| 25 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Radial Thick Film | |
| 250 Ohms ±0.01% 0.6W Through Hole Resistor Radial Metal Foil | |
| 3.3 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 3.3 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 3.3 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 3.3 Ohms ±0.1% 10W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Metal Foil | |
| 3.9 Ohms ±0.1% 10W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Metal Foil | |
| 30 kOhms ±0.01% 0.6W Through Hole Resistor Radial Metal Foil | |
| 30 kOhms ±0.1% 6W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Metal Foil | |
| 30 Ohms ±5% 100W Wirewound Chassis Mount Resistor | |
| 30 Ohms ±5% 60W Wirewound Chassis Mount Resistor | |
| 33 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 33 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 33 Ohms ±0.1% 10W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Metal Foil | |
| 330 Ohms ±0.01% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 330 Ohms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 330 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 350 Ohms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 350 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 350 Ohms ±0.01% 0.6W Through Hole Resistor Radial Metal Foil | |
| 4.7 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 4.7 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 4.7 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 4.7 kOhms ±0.1% 6W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Metal Foil | |
| 40 Ohms ±5% 60W Wirewound Chassis Mount Resistor | |
| 47 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 47 Ohms ±0.1% 10W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Metal Foil | |
| 470 Ohms ±0.01% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 470 Ohms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 470 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 470 Ohms ±0.1% 6W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Metal Foil | |
| 49.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 5 kOhms ±0.01% 0.6W Through Hole Resistor Radial Metal Foil | |
| 5 MOhms ±0.01% 0.333W, 1/3W Through Hole Resistor Radial Thick Film | |
| 5 MOhms ±0.01% 0.75W, 3/4W Through Hole Resistor Radial Thick Film | |
| 5 MOhms ±0.1% 0.333W, 1/3W Through Hole Resistor Radial Thick Film | |
| 5 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Radial Thick Film | |
| 5 Ohms ±5% 30W Wirewound Chassis Mount Resistor | |
| 5 Ohms ±5% 40W Wirewound Chassis Mount Resistor | |
| 5.1 kOhms ±0.1% 6W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Metal Foil | |
| 5.6 Ohms ±0.1% 10W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Metal Foil | |
| 50 kOhms ±0.01% 0.333W, 1/3W Through Hole Resistor Radial Thick Film | |
| 50 kOhms ±0.1% 0.333W, 1/3W Through Hole Resistor Radial Thick Film | |
| 50 Ohms ±5% 100W Wirewound Chassis Mount Resistor | |
| 50 Ohms ±5% 30W Wirewound Chassis Mount Resistor | |
| 50 Ohms ±5% 40W Wirewound Chassis Mount Resistor | |
| 500 kOhms ±0.01% 0.333W, 1/3W Through Hole Resistor Radial Thick Film | |
| 500 kOhms ±0.1% 0.333W, 1/3W Through Hole Resistor Radial Thick Film | |
| 500 mOhms ±5% 30W Wirewound Chassis Mount Resistor | |
| 500 mOhms ±5% 40W Wirewound Chassis Mount Resistor | |
| 500 mOhms ±5% 60W Wirewound Chassis Mount Resistor | |
| 500 Ohms ±0.01% 0.6W Through Hole Resistor Radial Metal Foil | |
| 51 Ohms ±0.1% 6W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Metal Foil | |
| 6.8 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 6.8 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 6.8 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 60 Ohms ±5% 60W Wirewound Chassis Mount Resistor | |
| 68 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 680 Ohms ±0.01% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 680 Ohms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 680 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film | |
| 7.5 Ohms ±0.1% 10W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Metal Foil | |
| 75 Ohms ±0.1% 6W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Metal Foil | |
| 9.9 MOhms ±0.01% 0.75W, 3/4W Through Hole Resistor Radial Thick Film | |
| 9.9 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Radial Thick Film | |
| 9.99 MOhms ±0.01% 0.75W, 3/4W Through Hole Resistor Radial Thick Film | |
| 9.99 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Radial Thick Film | |
| CHAS MNT 1.0K OHM 40W 5% BRKT | |
| CHAS MNT 50 OHM 40W 5% BRKT | |
| Chassis Mount Resistor | |
| RES 10K OHM 1/4W 0.1% AXIAL | |
| RES 1K OHM 1.5W 5% AXIAL | |
| RES 2.5 OHM | |
| RES 3.16 OHM 1% AXIAL 2.5W | |
| RES 45K OHM 5W 5% AXIAL | |
| RES AXAIL 8.5OHMS 5% | |
| RES AXIAL 0.15 1% 3W | |
| RES AXIAL 15OHM 5% | |
| RES AXL 0.10W 10 OHM 1% | |
| RES AXL 0.4W 0.05 OHM 1% 120PPM | |
| RES AXL 0.4W 0.1 OHM 1% | |
| RES AXL 0.4W 0.15 OHM 1% 120PPM | |
| RES AXL 0.4W 0.2 OHM 1% 120PPM | |
| RES AXL 0.4W 0.25 OHM 1% | |
| RES AXL 0.4W 0.3 OHM 1% 120PPM | |
| RES AXL 0.4W 0.35 OHM 1% 120PPM | |
| RES AXL 0.4W 0.4 OHM 1% 120PPM | |
| RES AXL 0.4W 0.45 OHM 1% 120PPM | |
| RES AXL 0.4W 0.5 OHM 1% 120PPM | |
| RES AXL 0.4W 0.55 OHM 1% 120PPM | |
| RES AXL 0.4W 0.6 OHM 1% 120PPM | |
| RES AXL 0.4W 0.65 OHM 1% 120PPM | |
| RES AXL 0.4W 0.7 OHM 1% 120PPM | |
| RES AXL 0.4W 0.75 OHM 1% 120PPM | |
| RES AXL 0.4W 0.8 OHM 1% 120PPM | |
| RES AXL 0.4W 0.85 OHM 1% 120PPM | |
| RES AXL 0.4W 0.9 OHM 1% | |
| RES AXL 0.4W 0.95 OHM 1% 120PPM | |
| RES AXL 0.4W 1 OHM 1% 120PPM | |
| RES AXL 0.4W 1.05 OHM 1% 120PPM | |
| RES AXL 0.4W 1.1 OHM 1% | |
| RES AXL 0.4W 1.15 OHM 1% 120PPM | |
| RES AXL 0.4W 1.2 OHM 1% 120PPM | |
| RES AXL 0.4W 1.25 OHM 1% 120PPM | |
| RES AXL 0.4W 1.3 OHM 1% 120PPM | |
| RES AXL 0.4W 1.35 OHM 1% 120PPM | |
| RES AXL 0.4W 1.4 OHM 1% 120PPM | |
| RES AXL 0.4W 1.5 OHM 1% 120PPM | |
| RES AXL 0.4W 1.55 OHM 1% 120PPM | |
| RES AXL 0.4W 1.6 OHM 1% 120PPM | |
| RES AXL 0.4W 1.65 OHM 1% 120PPM | |
| RES AXL 0.4W 1.7 OHM 1% 120PPM | |
| RES AXL 0.4W 1.75 OHM 1% 120PPM | |
| RES AXL 0.4W 1.8 OHM 1% 120PPM | |
| RES AXL 0.4W 1.8 OHM 3% | |
| RES AXL 0.4W 1.95 OHM 1% 120PPM | |
| RES AXL 0.4W 10 OHM 1% 120PPM | |
| RES AXL 0.4W 15 OHM 1% 120PPM | |
| RES AXL 0.4W 176 OHM 0.1% | |
| RES AXL 0.4W 2 OHM 1% 120PPM | |
| RES AXL 0.4W 2.5 OHM 1% 120PPM | |
| RES AXL 0.4W 3 OHM 1% | |
| RES AXL 0.4W 3.5 OHM 1% 120PPM | |
| RES AXL 0.4W 4 OHM 1% | |
| RES AXL 0.4W 4.7 OHM 2% | |
| RES AXL 0.4W 44 OHM 0.1% 20PPM | |
| RES AXL 0.4W 5 OHM 1% | |
| RES AXL 0.4W 5 OHM 5% TRAV | |
| RES AXL 0.4W 6 OHM 1% | |
| RES AXL 0.4W 6.04 OHM 1% | |
| RES AXL 0.4W 6.5 OHM 1% 120PPM | |
| RES AXL 0.4W 7 OHM 1% | |
| RES AXL 0.4W 7.5 OHM 1% 120PPM | |
| RES AXL 0.75W 250 OHM 0.1% | |
| RES AXL 0.75W 4 OHM 0.1% | |
| RES AXL 0.75W 49.9 OHM 1% | |
| RES AXL 1.5W 3.16 OHM 1% | |
| RES AXL 10W 0.3 OHM 3% | |
| RES AXL 10W 0.5 OHM 1% | |
| RES AXL 10W 1.5 OHM 0.1% | |
| RES AXL 10W 1.5 OHM 1% | |
| RES AXL 10W 1.7 OHM 1% | |
| RES AXL 10W 100 OHM 5% T&R | |
| RES AXL 10W 100K 5% | |
| RES AXL 10W 15 OHM 1% | |
| RES AXL 10W 2.49 OHM 1% | |
| RES AXL 10W 20 OHM 0.1% | |
| RES AXL 10W 200K 1% | |
| RES AXL 10W 20K 1% | |
| RES AXL 10W 470 OHM 5% | |
| RES AXL 10W 50K 5% | |
| RES AXL 10W 7.5 OHM 5% | |
| RES AXL 1W 0.107 OHM 0.1% | |
| RES AXL 1W 0.13 OHM 0.1% | |
| RES AXL 1W 0.137 OHM 0.1% | |
| RES AXL 1W 0.159 OHM 0.1% | |
| RES AXL 1W 0.167 OHM 0.1% | |
| RES AXL 1W 0.176 OHM 0.1% | |
| RES AXL 1W 0.183 OHM 0.1% | |
| RES AXL 1W 0.195 OHM 0.1% | |
| RES AXL 1W 0.206 OHM 0.1% | |
| RES AXL 1W 0.213 OHM 0.1% | |
| RES AXL 1W 0.216 OHM 0.1% | |
| RES AXL 1W 0.222 OHM 0.1% | |
| RES AXL 1W 0.226 OHM 0.1% | |
| RES AXL 1W 0.237 OHM 0.1% | |
| RES AXL 1W 0.251 OHM 0.1% | |
| RES AXL 1W 0.255 OHM 0.1% | |
| RES AXL 1W 0.269 OHM 0.1% | |
| RES AXL 1W 0.28 OHM 0.1% | |
| RES AXL 1W 0.288 OHM 0.1% | |
| RES AXL 1W 0.299 OHM 0.1% | |
| RES AXL 1W 0.306 OHM 0.1% | |
| RES AXL 1W 0.319 OHM 0.1% | |
| RES AXL 1W 0.335 OHM 0.1% | |
| RES AXL 1W 0.341 OHM 0.1% | |
| RES AXL 1W 0.358 OHM 0.1% | |
| RES AXL 1W 0.377 OHM 0.1% | |
| RES AXL 1W 0.394 OHM 0.1% | |
| RES AXL 1W 1.2K 5% | |
| RES AXL 1W 1.36 OHM 0.1% | |
| RES AXL 1W 1.8 OHM 0.1% | |
| RES AXL 1W 150 OHM 1% | |
| RES AXL 1W 18.7 OHM 0.1% | |
| RES AXL 1W 1K 5% | |
| RES AXL 1W 2.26 OHM 0.1% | |
| RES AXL 1W 3.03 OHM 0.1% | |
| RES AXL 1W 3.28 OHM 0.1% | |
| RES AXL 1W 3.4 OHM 0.1% | |
| RES AXL 1W 50 OHM 1% T&R | |
| RES AXL 1W 68 OHM 1% | |
| RES AXL 1W 75 OHM 0.1% | |
| RES AXL 2.5W 1.8K 10% | |
| RES AXL 2.5W 2 OHM 0.1% | |
| RES AXL 2.5W 6K 5% | |
| RES AXL 20W 20K 1% | |
| RES AXL 3W 0.01 OHM 5% T&R | |
| RES AXL 3W 0.015 OHM 5% T&R | |
| RES AXL 3W 0.047 OHM 1% | |
| RES AXL 3W 0.05 OHM 5% T&R | |
| RES AXL 3W 0.1 OHM 5% T&R | |
| RES AXL 3W 0.18 OHM 5% | |
| RES AXL 3W 0.2 OHM 5% | |
| RES AXL 3W 0.22 OHM 1% | |
| RES AXL 3W 0.22 OHM 5% | |
| RES AXL 3W 0.3 OHM 5% T&R | |
| RES AXL 3W 1.5K 5% 032D | |
| RES AXL 3W 1.74 OHM 5% | |
| RES AXL 3W 10 OHM 0.1% 30PPM T&R | |
| RES AXL 3W 10 OHM 1% | |
| RES AXL 3W 150 OHM 1% | |
| RES AXL 3W 15K 1% T&R | |
| RES AXL 3W 1K 0.1% T&R | |
| RES AXL 3W 1K 5% | |
| RES AXL 3W 2.94 OHM 0.01% | |
| RES AXL 3W 21 OHM 1% | |
| RES AXL 3W 24.9K 1% | |
| RES AXL 3W 25.5K 1% | |
| RES AXL 3W 250 OHM 0.05% T&R | |
| RES AXL 3W 3.01 OHM 0.1% | |
| RES AXL 3W 396 OHM 0.9J 1% | |
| RES AXL 3W 4 OHM 7J 1% | |
| RES AXL 3W 500 OHM 0.1% T&R | |
| RES AXL 3W 7.5K 5% | |
| RES AXL 4W 1K 1% | |
| RES AXL 4W 250 OHM 0.02% T&R | |
| RES AXL 4W 330 OHM 1% | |
| RES AXL 4W 4 OHM 0.1% T&R | |
| RES AXL 4W 44.2K 5% T&R | |
| RES AXL 4W 8 OHM 1% | |
| RES AXL 5W 0.03 OHM 5% T&R | |
| RES AXL 5W 0.04 OHM 1% | |
| RES AXL 5W 0.05 OHM 1% | |
| RES AXL 5W 0.1 OHM 5% | |
| RES AXL 5W 0.15 OHM 1% | |
| RES AXL 5W 1 OHM 0.1% | |
| RES AXL 5W 10 OHM 5% | |
| RES AXL 5W 15 OHM 5% | |
| RES AXL 5W 15K 5% | |
| RES AXL 5W 2.21 OHM 0.1% | |
| RES AXL 5W 2.3K 5% | |
| RES AXL 5W 2.5 OHM 0.1% | |
| RES AXL 5W 2.91 OHM 0.1% | |
| RES AXL 5W 20K 5% T&R | |
| RES AXL 5W 20K 5% | |
| RES AXL 5W 24.9K 1% | |
| RES AXL 5W 50K 1% | |
| RES AXL 5W 50K 2% | |
| RES AXL 5W 54.9K 1% | |
| RES AXL 5W 68K 5% | |
| RES AXL 5W 6K 1% T&R | |
| RES AXL 5W 75K 1% | |
| RES AXL 7W 100K 5% | |
| RES AXL 7W 2 OHM 0.1% | |
| RES AXL 7W 36K 5% | |
| RES AXL 7W 4.3K 5% | |
| RES AXL 7W 47K 5% T&R | |
| RES AXL NON-IND 0.375 OHM 1% | |
| RES AXL NON-IND 10W 10 OHM 0.5% | |
| RES AXL NON-IND 2.5W 560 OHM 1% | |
| RES AXL NON-IND 3W 0.25 OHM 1% | |
| RES AXL NON-IND 3W 1 OHM 1% | |
| RES AXL NON-IND 3W 1.3 OHM 1% | |
| RES AXL NON-IND 3W 30 OHM 0.05% | |
| RES AXL NON-IND 4W 5 OHM 5% | |
| RES AXL NON-IND 5W 0.025 OHM 5% | |
| RES AXL NON-IND 5W 0.15 OHM 1% | |
| RES AXL NON-IND 5W 0.375 OHM 1% | |
| RES AXL NON-IND 5W 562 OHM 1% | |
| RES CERM WW AXL 10W 5 OHM 5% | |
| RES CERM WW AXL 15W 15K 5% | |
| RES CERM WW AXL 2W 0.1 OHM 5% | |
| RES CERM WW AXL 3W 1K OHM 5% | |
| RES CERM WW AXL 5W 4 OHM 5% | |
| RES CERM WW RAD 10W 100 OHM 5% | |
| RES CERM WW RAD 10W 24K 5% | |
| RES CERM WW RAD 2W 100 OHM 1% | |
| RES CERM WW RAD 3W 0.2 OHM 1% | |
| RES CERM WW RAD 5W 100 OHM 1% | |
| RES CERM WW RAD 5W 130 OHM 1% | |
| RES CERM WW RAD 5W 145 OHM 5% | |
| RES CERM WW RAD 5W 220 OHM 5% | |
| RES CERM WW RAD 5W 3.3K 1% | |
| RES CERM WW RAD 5W 910 OHM 1% | |
| RES CERM WW RAD 7W 270 OHM 5% | |
| RES CERM WW RAD 7W 9.4 OHM 5% | |
| RESISTOR 100 OHM 10W AXIAL | |
| RESISTOR 12.5 OHM 3W AXIAL | |
| RESISTOR 200 OHM 10W AXIAL | |
| RESISTOR 37.5 OHM 5W AXIAL | |
| RESISTOR 7.5 OHM 5W AXIAL | |
| RESISTOR 750 OHM 10W AXIAL | |
| UXB 0207-02 0.1% C1 100R | |
| UXB 0207-10 0.05% R1 10K | |
| UXB 0207-10 0.05% R1 15K | |
| UXB 0207-10 0.05% R1 4K99 | |
| UXB 0207-10 0.1% R1 100R | |
| UXB 0207-10 0.1% R1 10K | |
| VCF 25X110 1U5 5% BO3 | |
| VCF 30X250 1U 5% BO16 | |
| VE 130W 100R 5% SOLDER LUG | |
| VE 130W 10K 5% SOLDER LUG | |
| VE 130W 10R 5% SOLDER LUG | |
| VE 130W 120R 5% SOLDER LUG | |
| VE 130W 12K 5% SOLDER LUG | |
| VE 130W 12R 5% SOLDER LUG | |
| VE 130W 150R 5% SOLDER LUG | |
| VE 130W 15K 5% SOLDER LUG | |
| VE 130W 15R 5% SOLDER LUG | |
| VE 130W 180R 5% SOLDER LUG | |
| VE 130W 18K 5% SOLDER LUG | |
| VE 130W 18R 5% SOLDER LUG | |
| VE 130W 1K0 5% SOLDER LUG | |
| VE 130W 1K2 5% SOLDER LUG | |
| VE 130W 1K5 5% SOLDER LUG | |
| VE 130W 1K8 5% SOLDER LUG | |
| VE 130W 220R 5% SOLDER LUG | |
| VE 130W 22K 5% SOLDER LUG | |
| VE 130W 22R 5% SOLDER LUG | |
| VE 130W 270R 5% SOLDER LUG | |
| VE 130W 27R 5% SOLDER LUG | |
| VE 130W 2K2 5% SOLDER LUG | |
| VE 130W 2K7 5% SOLDER LUG | |
| VE 130W 330R 5% SOLDER LUG | |
| VE 130W 33R 5% SOLDER LUG | |
| VE 130W 390R 5% SOLDER LUG | |
| VE 130W 39R 5% SOLDER LUG | |
| VE 130W 3K3 5% SOLDER LUG | |
| VE 130W 3K9 5% SOLDER LUG | |
| VE 130W 470R 5% SOLDER LUG | |
| VE 130W 47R 5% SOLDER LUG | |
| VE 130W 4K7 5% SOLDER LUG | |
| VE 130W 4R7 5% SOLDER LUG | |
| VE 130W 560R 5% SOLDER LUG | |
| VE 130W 56R 5% SOLDER LUG | |
| VE 130W 5K6 5% SOLDER LUG | |
| VE 130W 5R6 5% SOLDER LUG | |
| VE 130W 680R 5% SOLDER LUG | |
| VE 130W 68R 5% SOLDER LUG | |
| VE 130W 6K8 5% SOLDER LUG | |
| VE 130W 6R8 5% SOLDER LUG | |
| VE 130W 820R 5% SOLDER LUG | |
| VE 130W 82R 5% SOLDER LUG | |
| VE 130W 8K2 5% SOLDER LUG | |
| VE 130W 8R2 5% SOLDER LUG | |
| VE 15W 100R 5% SOLDER LUG | |
| VE 15W 10R 5% SOLDER LUG | |
| VE 15W 120R 5% SOLDER LUG | |
| VE 15W 12R 5% SOLDER LUG | |
| VE 15W 150R 5% SOLDER LUG | |
| VE 15W 15R 5% SOLDER LUG | |
| VE 15W 180R 5% SOLDER LUG | |
| VE 15W 18R 5% SOLDER LUG | |
| VE 15W 1K0 5% SOLDER LUG | |
| VE 15W 1K2 5% SOLDER LUG | |
| VE 15W 1K5 5% SOLDER LUG | |
| VE 15W 1K8 5% SOLDER LUG | |
| VE 15W 1R0 5% SOLDER LUG | |
| VE 15W 1R2 5% SOLDER LUG | |
| VE 15W 1R5 5% SOLDER LUG | |
| VE 15W 1R8 5% SOLDER LUG | |
| VE 15W 220R 5% SOLDER LUG | |
| VE 15W 22R 5% SOLDER LUG | |
| VE 15W 270R 5% SOLDER LUG | |
| VE 15W 27R 5% SOLDER LUG | |
| VE 15W 2K2 5% SOLDER LUG | |
| VE 15W 2K7 5% SOLDER LUG | |
| VE 15W 2R2 5% SOLDER LUG | |
| VE 15W 2R7 5% SOLDER LUG | |
| VE 15W 330R 5% SOLDER LUG | |
| VE 15W 33R 5% SOLDER LUG | |
| VE 15W 390R 5% SOLDER LUG | |
| VE 15W 39R 5% SOLDER LUG | |
| VE 15W 3R3 5% SOLDER LUG | |
| VE 15W 3R9 5% SOLDER LUG | |
| VE 15W 470R 5% SOLDER LUG | |
| VE 15W 47R 5% SOLDER LUG | |
| VE 15W 4R7 5% SOLDER LUG | |
| VE 15W 560R 5% SOLDER LUG | |
| VE 15W 56R 5% SOLDER LUG | |
| VE 15W 5R6 5% SOLDER LUG | |
| VE 15W 680R 5% SOLDER LUG | |
| VE 15W 68R 5% SOLDER LUG | |
| VE 15W 6R8 5% SOLDER LUG | |
| VE 15W 820R 5% SOLDER LUG | |
| VE 15W 82R 5% SOLDER LUG | |
| VE 15W 8R2 5% SOLDER LUG | |
| VE 220W 100R 5% SOLDER LUG | |
| VE 220W 10K 5% SOLDER LUG | |
| VE 220W 10R 5% SOLDER LUG | |
| VE 220W 120R 5% SOLDER LUG | |
| VE 220W 12K 5% SOLDER LUG | |
| VE 220W 12R 5% SOLDER LUG | |
| VE 220W 150R 5% SOLDER LUG | |
| VE 220W 15K 5% SOLDER LUG | |
| VE 220W 15R 5% SOLDER LUG | |
| VE 220W 180R 5% SOLDER LUG | |
| VE 220W 18K 5% SOLDER LUG | |
| VE 220W 18R 5% SOLDER LUG |
| << Prev | Next >> |