Welwyn Components, Ltd. Through Hole Resistors W22-82RJI

Description
RES 82.0 OHM 7W 5% AXIAL
Request a Quote Datasheet
Description
RES 82.0 OHM 7W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1142-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1142-2-ND
Through Hole Resistors 985-1142-2-ND
RES 82.0 OHM 7W 5% AXIAL

RES 82.0 OHM 7W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 1442835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1442835
Through Hole Resistors 1442835
Welwyn W22-82RJI Resistor

Welwyn W22-82RJI Resistor

Supplier's Site
Through Hole Resistors - 1443017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1443017
Through Hole Resistors 1443017
Welwyn W22-82RJI Resistor

Welwyn W22-82RJI Resistor

Supplier's Site
Resistance Tt Electronics/welwyn - 62X7232 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Tt Electronics/welwyn
62X7232
Resistance Tt Electronics/welwyn 62X7232
Resistance:82ohm; Product Range:-; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Wirewound; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Resistance:82ohm; Product Range:-; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Wirewound; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1142-2-ND 1442835 62X7232
Product Name Through Hole Resistors Through Hole Resistors Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads
Resistance Range 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625985-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details