Vishay Intertechnology, Inc. RES NET 10K OHM 20P 19RES QSOP VSSR2001103GTF

Description
RES NET 10Kohm 20P 19RES QSOP
Request a Quote Datasheet
Description
RES NET 10Kohm 20P 19RES QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 10K OHM 20P 19RES QSOP - VSSR2001103GTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10K OHM 20P 19RES QSOP
VSSR2001103GTF
RES NET 10K OHM 20P 19RES QSOP VSSR2001103GTF
RES NET 10Kohm 20P 19RES QSOP

RES NET 10Kohm 20P 19RES QSOP

Supplier's Site
Resistor Networks, Arrays - VSSR2001103GTF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR2001103GTF-ND
Resistor Networks, Arrays VSSR2001103GTF-ND
"10k Ohm ±2% 100mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SSOP (0.154"", 3.90mm Width)"

"10k Ohm ±2% 100mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number VSSR2001103GTF VSSR2001103GTF-ND
Product Name RES NET 10K OHM 20P 19RES QSOP Resistor Networks, Arrays
Resistance Range 10000 ohms 10000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "20-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers