Welwyn Components, Ltd. Through Hole Resistors W22-33RJI

Description
RES 33.0 OHM 7W 5% AXIAL
Request a Quote Datasheet
Description
RES 33.0 OHM 7W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1139-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1139-2-ND
Through Hole Resistors 985-1139-2-ND
RES 33.0 OHM 7W 5% AXIAL

RES 33.0 OHM 7W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 1443026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1443026
Through Hole Resistors 1443026
Welwyn W22-33RJI Resistor

Welwyn W22-33RJI Resistor

Supplier's Site
Through Hole Resistors - 1442812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1442812
Through Hole Resistors 1442812
Welwyn W22-33RJI Resistor

Welwyn W22-33RJI Resistor

Supplier's Site
Wirewound Resistor, 33 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn - 76K1391 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 33 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn
76K1391
Wirewound Resistor, 33 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn 76K1391
WIREWOUND RESISTOR, 33 OHM, 6W, 5%; Resistance:33ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Length:22mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 33 OHM, 6W, 5%; Resistance:33ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Length:22mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1139-2-ND 1443026 76K1391
Product Name Through Hole Resistors Through Hole Resistors Wirewound Resistor, 33 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123533 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details