Walsin Technology Corp. Chip Resistor - Surface Mount WF04U6041BTL

Description
RES 6.04K OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 6.04K OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WF04U6041BTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WF04U6041BTLCT-ND
Chip Resistor - Surface Mount 1292-WF04U6041BTLCT-ND
RES 6.04K OHM 0.1% 1/16W 0402

RES 6.04K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WF04U6041BTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WF04U6041BTLTR-ND
Chip Resistor - Surface Mount 1292-WF04U6041BTLTR-ND
RES 6.04K OHM 0.1% 1/16W 0402

RES 6.04K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WF04U6041BTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WF04U6041BTLDKR-ND
Chip Resistor - Surface Mount 1292-WF04U6041BTLDKR-ND
RES 6.04K OHM 0.1% 1/16W 0402

RES 6.04K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Surface Mount Chip Resistor, Wf04U Series, 6.04 Kohm, 62.5 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin - 58Y6937 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf04U Series, 6.04 Kohm, 62.5 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin
58Y6937
Surface Mount Chip Resistor, Wf04U Series, 6.04 Kohm, 62.5 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin 58Y6937
Surface Mount Chip Resistor, WF04U Series, 6.04 kohm, 62.5 mW, 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF04U Series, 6.04 kohm, 62.5 mW, 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Wf04U Series, 6.04 Kohm, 62.5 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin - 68Y8115 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf04U Series, 6.04 Kohm, 62.5 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin
68Y8115
Surface Mount Chip Resistor, Wf04U Series, 6.04 Kohm, 62.5 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin 68Y8115
Surface Mount Chip Resistor, WF04U Series, 6.04 kohm, 62.5 mW, 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF04U Series, 6.04 kohm, 62.5 mW, 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1292-WF04U6041BTLCT-ND 58Y6937
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wf04U Series, 6.04 Kohm, 62.5 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers