Vishay Intertechnology, Inc. Resistor Networks, Arrays VTF158SUF

Description
10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 8-SIP
Request a Quote Datasheet
Description
10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 764-VTF158SUF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-VTF158SUF-ND
Resistor Networks, Arrays 764-VTF158SUF-ND
10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 8-SIP

10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 764-VTF158SUF-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details