Welwyn Components, Ltd. Through Hole Resistors W21-3K3JI

Description
RES 3.3K OHM 3W 5% AXIAL
Request a Quote Datasheet
Description
RES 3.3K OHM 3W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1120-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1120-3-ND
Through Hole Resistors 985-1120-3-ND
RES 3.3K OHM 3W 5% AXIAL

RES 3.3K OHM 3W 5% AXIAL

Buy Now Datasheet
Through Hole Wirewound Resistor, W21 Series, 3.3 Kohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 98K3174 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, W21 Series, 3.3 Kohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
98K3174
Through Hole Wirewound Resistor, W21 Series, 3.3 Kohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 98K3174
Through Hole Wirewound Resistor, W21 Series, 3.3 kohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, W21 Series, 3.3 kohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1120-3-ND 98K3174
Product Name Through Hole Resistors Through Hole Wirewound Resistor, W21 Series, 3.3 Kohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details