Bourns, Inc. 56 OHM 2W Resistor W2M56R0J

Description
RES 56 OHM 5% 2W AXIAL Product overview: W2M56R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W2M56R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 56 OHM 5% 2W AXIAL Product overview: W2M56R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W2M56R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
56 OHM 2W Resistor - 53-W2M56R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56 OHM 2W Resistor
53-W2M56R0J
56 OHM 2W Resistor 53-W2M56R0J
RES 56 OHM 5% 2W AXIAL Product overview: W2M56R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W2M56R0J can be used for catalog matching and distributor lookup.

RES 56 OHM 5% 2W AXIAL Product overview: W2M56R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W2M56R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 118-W2M56R0JTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-W2M56R0JTB-ND
Through Hole Resistors 118-W2M56R0JTB-ND
56 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

56 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 118-W2M56R0JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-W2M56R0JCT-ND
Through Hole Resistors 118-W2M56R0JCT-ND
56 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

56 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-W2M56R0J 118-W2M56R0JTB-ND
Product Name 56 OHM 2W Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 56 ohms 56 ohms
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers