Vishay Intertechnology, Inc. Resistor Networks, Arrays VSSR2401472GUF

Description
"4.7k Ohm ±2% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"4.7k Ohm ±2% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - VSSR24-4.7K-GB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR24-4.7K-GB-ND
Resistor Networks, Arrays VSSR24-4.7K-GB-ND
"4.7k Ohm ±2% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

"4.7k Ohm ±2% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number VSSR24-4.7K-GB-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "24-SSOP
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers