Vishay Intertechnology, Inc. MOLDED SMD,24PIN,BUSSED,5.1K,2%,T/R VSSR2401512GTF

Description
MOLDED SMD,24PIN,BUSSED,5.1 K,2%,T/R
Request a Quote Datasheet
Description
MOLDED SMD,24PIN,BUSSED,5.1 K,2%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOLDED SMD,24PIN,BUSSED,5.1K,2%,T/R - VSSR2401512GTF - ASAP Semiconductor LLC
Anaheim, CA, United States
MOLDED SMD,24PIN,BUSSED,5.1K,2%,T/R
VSSR2401512GTF
MOLDED SMD,24PIN,BUSSED,5.1K,2%,T/R VSSR2401512GTF
MOLDED SMD,24PIN,BUSSED,5.1 K,2%,T/R

MOLDED SMD,24PIN,BUSSED,5.1K,2%,T/R

Supplier's Site
Resistor Networks, Arrays - VSSR2401512GTF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR2401512GTF-ND
Resistor Networks, Arrays VSSR2401512GTF-ND
"5.1k Ohm ±2% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

"5.1k Ohm ±2% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number VSSR2401512GTF VSSR2401512GTF-ND
Product Name MOLDED SMD,24PIN,BUSSED,5.1K,2%,T/R Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP; "24-SSOP
Tolerance 2 +/- % 2 +/- %
Configuration Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details