Vishay Intertechnology, Inc. Resistor Networks, Arrays VSSR1603330GTF

Description
"33 Ohm ±2% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"33 Ohm ±2% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - VSSR1603330GTF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR1603330GTF-ND
Resistor Networks, Arrays VSSR1603330GTF-ND
"33 Ohm ±2% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

"33 Ohm ±2% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistors - Resistor Networks, Arrays - 1380271-VSSR1603330GTF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1380271-VSSR1603330GTF
Resistors - Resistor Networks, Arrays 1380271-VSSR1603330GTF
Win Source Part Number: 1380271-VSSR1603330G TF Category: Resistors - Resistor Networks, Arrays Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Thin Film Series: VSSR Product Status: Active Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Mounting Type: Surface Mount HTSUS: 8533.21.0010 Tolerance: ±2% Size / Dimension: 0.193" L x 0.154" W (4.90mm x 3.91mm) Height - Seated (Max): 0.069" (1.76mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 33 Number of Resistors: 8 Number of Pins: 16 Power Per Element: 100mW Circuit Type: Isolated

Win Source Part Number: 1380271-VSSR1603330GTF
Category: Resistors - Resistor Networks, Arrays
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale Thin Film
Series: VSSR
Product Status: Active
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-SSOP
Mounting Type: Surface Mount
HTSUS: 8533.21.0010
Tolerance: ±2%
Size / Dimension: 0.193" L x 0.154" W (4.90mm x 3.91mm)
Height - Seated (Max): 0.069" (1.76mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 33
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 100mW
Circuit Type: Isolated

Buy Now Datasheet
Isolated 0.1W 33ohm 50V Resistor - 50-VSSR1603330GTF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 0.1W 33ohm 50V Resistor
50-VSSR1603330GTF
Isolated 0.1W 33ohm 50V Resistor 50-VSSR1603330GTF
Array/Network Resistor, Isolated, Thin Film, 0.1W, 33ohm, 50V, 2% +/-Tol, -100,100ppm/Cel, 1915, Product overview: VSSR1603330GTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 0.1W, 33ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 0.1W, 33ohm, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR1603330GTF can be used for catalog matching and distributor lookup.

Array/Network Resistor, Isolated, Thin Film, 0.1W, 33ohm, 50V, 2% +/-Tol, -100,100ppm/Cel, 1915, Product overview: VSSR1603330GTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 0.1W, 33ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 0.1W, 33ohm, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR1603330GTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number VSSR1603330GTF-ND 1380271-VSSR1603330GTF 50-VSSR1603330GTF
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays Isolated 0.1W 33ohm 50V Resistor
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "16-SSOP
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details