Bourns, Inc. 22 OHM 5W Resistor W5M22R0J

Description
RES 22 OHM 5% 5W AXIAL Product overview: W5M22R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W5M22R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 22 OHM 5% 5W AXIAL Product overview: W5M22R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W5M22R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 OHM 5W Resistor - 53-W5M22R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM 5W Resistor
53-W5M22R0J
22 OHM 5W Resistor 53-W5M22R0J
RES 22 OHM 5% 5W AXIAL Product overview: W5M22R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W5M22R0J can be used for catalog matching and distributor lookup.

RES 22 OHM 5% 5W AXIAL Product overview: W5M22R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W5M22R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 118-W5M22R0JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-W5M22R0JCT-ND
Through Hole Resistors 118-W5M22R0JCT-ND
RES 22 OHM 5% 5W AXIAL

RES 22 OHM 5% 5W AXIAL

Buy Now Datasheet
Through Hole Resistors - 118-W5M22R0JTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-W5M22R0JTB-ND
Through Hole Resistors 118-W5M22R0JTB-ND
22 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

22 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-W5M22R0J 118-W5M22R0JCT-ND
Product Name 22 OHM 5W Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 22 ohms 22 ohms
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers