RES NET 100ohm 16P 8RES QSOP
"100 Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
RES ARRAY 8 RES 100 OHM 16SSOP Product overview: VSSR1603101JUF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR1603101JUF can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | VSSR1603101JUF | VSSR16-100-JI-ND | 50-VSSR1603101JUF |
| Product Name | RES NET 100 OHM 16P 8RES QSOP | Resistor Networks, Arrays | 100 OHM Resistor |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |
| Configuration | Chip Array | ||
| Category / Application | General Use | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SSOP; "16-SSOP | ||
| Tolerance | 5 +/- % | 5 +/- % |