Bourns, Inc. Through Hole Resistors W7M15R0J

Description
15 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
15 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 118-W7M15R0JTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-W7M15R0JTB-ND
Through Hole Resistors 118-W7M15R0JTB-ND
15 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

15 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 118-W7M15R0JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-W7M15R0JCT-ND
Through Hole Resistors 118-W7M15R0JCT-ND
RES 15 OHM 5% 7W AXIAL

RES 15 OHM 5% 7W AXIAL

Buy Now Datasheet
15 OHM 7W Resistor - 53-W7M15R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 OHM 7W Resistor
53-W7M15R0J
15 OHM 7W Resistor 53-W7M15R0J
RES 15 OHM 5% 7W AXIAL Product overview: W7M15R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W7M15R0J can be used for catalog matching and distributor lookup.

RES 15 OHM 5% 7W AXIAL Product overview: W7M15R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W7M15R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 118-W7M15R0JTB-ND 53-W7M15R0J
Product Name Through Hole Resistors 15 OHM 7W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A24RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details