Vishay Intertechnology, Inc. RES NET 68 OHM 16P 8RES QSOP VSSR1603680JTF

Description
RES NET 68ohm 16P 8RES QSOP
Request a Quote Datasheet
Description
RES NET 68ohm 16P 8RES QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 68 OHM 16P 8RES QSOP - VSSR1603680JTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 68 OHM 16P 8RES QSOP
VSSR1603680JTF
RES NET 68 OHM 16P 8RES QSOP VSSR1603680JTF
RES NET 68ohm 16P 8RES QSOP

RES NET 68ohm 16P 8RES QSOP

Supplier's Site
Resistor Networks, Arrays - VSSR1603680JTF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR1603680JTF-ND
Resistor Networks, Arrays VSSR1603680JTF-ND
"68 Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

"68 Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number VSSR1603680JTF VSSR1603680JTF-ND
Product Name RES NET 68 OHM 16P 8RES QSOP Resistor Networks, Arrays
Resistance Range 68 ohms 68 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "16-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details