Welwyn Components, Ltd. Through Hole Resistors W24-100KJI

Description
Welwyn W24-100KJI Resistor
Request a Quote Datasheet
Description
Welwyn W24-100KJI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1443006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1443006
Through Hole Resistors 1443006
Welwyn W24-100KJI Resistor

Welwyn W24-100KJI Resistor

Supplier's Site
Through Hole Resistors - 985-1181-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1181-ND
Through Hole Resistors 985-1181-ND
RES 100K OHM 14W 5% AXIAL

RES 100K OHM 14W 5% AXIAL

Buy Now Datasheet
Res, Wirewound, 100K, 5%, 750V, Axial; Resistance Tt Electronics/welwyn - 98K3322 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 100K, 5%, 750V, Axial; Resistance Tt Electronics/welwyn
98K3322
Res, Wirewound, 100K, 5%, 750V, Axial; Resistance Tt Electronics/welwyn 98K3322
RES, WIREWOUND, 100K, 5%, 750V, AXIAL; Resistance:100kohm; Product Range:W24 Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound RoHS Compliant: Yes

RES, WIREWOUND, 100K, 5%, 750V, AXIAL; Resistance:100kohm; Product Range:W24 Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1443006 985-1181-ND 98K3322
Product Name Through Hole Resistors Through Hole Resistors Res, Wirewound, 100K, 5%, 750V, Axial; Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 2123533 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 4.7 to 100 ohms
View Details