Welwyn Components, Ltd. Through Hole Resistors W22-6K8JI

Description
Welwyn W22-6K8JI Resistor
Request a Quote
Description
Welwyn W22-6K8JI Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Wirewound Resistor, 6.8Kohm, 6W, 5% from the W22 Series by TT Electronics/Welwyn is designed for high stability and reliability in various applications. It features a vitreous enamel coating that provides protection against harsh environments and is impervious to industrial cleaning solvents. The resistor has a power rating of 6W and a voltage rating of 200V, making it suitable for demanding circuits. It meets CECC specifications, ensuring compliance with industry standards. The resistor is also RoHS compliant, indicating it is free from hazardous substances. Its construction includes a high purity ceramic substrate and copper-clad steel terminations, which enhance its durability and performance. This component is ideal for engineers seeking a reliable resistor for protection circuits and other applications requiring robust performance.

Datasheet Summary
Powered by GS/AI

The Wirewound Resistor, 6.8Kohm, 6W, 5% from the W22 Series by TT Electronics/Welwyn is designed for high stability and reliability in various applications. It features a vitreous enamel coating that provides protection against harsh environments and is impervious to industrial cleaning solvents. The resistor has a power rating of 6W and a voltage rating of 200V, making it suitable for demanding circuits. It meets CECC specifications, ensuring compliance with industry standards. The resistor is also RoHS compliant, indicating it is free from hazardous substances. Its construction includes a high purity ceramic substrate and copper-clad steel terminations, which enhance its durability and performance. This component is ideal for engineers seeking a reliable resistor for protection circuits and other applications requiring robust performance.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1442831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1442831
Through Hole Resistors 1442831
Welwyn W22-6K8JI Resistor

Welwyn W22-6K8JI Resistor

Supplier's Site
Through Hole Resistors - 1443024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1443024
Through Hole Resistors 1443024
Welwyn W22-6K8JI Resistor

Welwyn W22-6K8JI Resistor

Supplier's Site
Through Hole Resistors - 985-1155-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1155-2-ND
Through Hole Resistors 985-1155-2-ND
RES 6.8K OHM 7W 5% AXIAL

RES 6.8K OHM 7W 5% AXIAL

Buy Now Datasheet
Wirewound Resistor, 6.8Kohm, 6W, 5%; Resistance Tt Electronics/welwyn - 98K3275 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 6.8Kohm, 6W, 5%; Resistance Tt Electronics/welwyn
98K3275
Wirewound Resistor, 6.8Kohm, 6W, 5%; Resistance Tt Electronics/welwyn 98K3275
WIREWOUND RESISTOR, 6.8KOHM, 6W, 5%; Resistance:6.8kohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 6.8KOHM, 6W, 5%; Resistance:6.8kohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1442831 985-1155-2-ND 98K3275
Product Name Through Hole Resistors Through Hole Resistors Wirewound Resistor, 6.8Kohm, 6W, 5%; Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123560 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details