Welwyn Components, Ltd. Through Hole Resistors W23-68RJI

Description
RES 68 OHM 10.5W 5% AXIAL
Request a Quote Datasheet
Description
RES 68 OHM 10.5W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1163-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1163-ND
Through Hole Resistors 985-1163-ND
RES 68 OHM 10.5W 5% AXIAL

RES 68 OHM 10.5W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 1442877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1442877
Through Hole Resistors 1442877
Welwyn W23-68RJI Resistor

Welwyn W23-68RJI Resistor

Supplier's Site
Resistor, 68 Ohm, 10.5W, ±5%; Resistance Tt Electronics/welwyn - 98K3316 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 68 Ohm, 10.5W, ±5%; Resistance Tt Electronics/welwyn
98K3316
Resistor, 68 Ohm, 10.5W, ±5%; Resistance Tt Electronics/welwyn 98K3316
RESISTOR, 68 OHM, 10.5W, ±5%; Resistance:68ohm; Product Range:W23 Series; Power Rating:10.5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Wirewound RoHS Compliant: Yes

RESISTOR, 68 OHM, 10.5W, ±5%; Resistance:68ohm; Product Range:W23 Series; Power Rating:10.5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1163-ND 1442877 98K3316
Product Name Through Hole Resistors Through Hole Resistors Resistor, 68 Ohm, 10.5W, ±5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - C3A7R5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details